Body Features Body Style : Plastic Threaded Device Form Factor : Tubular
Configuration Features Detection Method : Standard Electrical Connection : Cable 2 m Output Configuration : DC - NPN Sensitivity Adjustment : With Sensor Detection System : Photosensor
Dimensions Sensing Distance Range : 50 - 300 MM [1.968 - 11.811 INCH ]
Electrical Characteristics Supply Voltage (VDC) : 10 - 30 Supply Voltage Range (VDC) : 10 - 30
Mechanical Attachment Thread Size : M18
Operation/Applicatio
n Photoelectric Operating Mode : Light-On + Dark-On
Signal Characteristics Emitted Light : Infrared
Body Features
- Body Style : Plastic Threaded
- Device Form Factor : Tubular
Configuration Features
- Detection Method : Standard
- Electrical Connection : Cable 2 m
- Output Configuration : DC - NPN
- Sensitivity Adjustment : With
- Sensor Detection System : Photosensor
Dimensions
- Sensing Distance Range : 50 - 300 MM [1.968 - 11.811 INCH ]
Electrical Characteristics
- Supply Voltage (VDC) : 10 - 30
- Supply Voltage Range (VDC) : 10 - 30
Mechanical Attachment
Operation/Application
- Photoelectric Operating Mode : Light-On + Dark-On
Signal Characteristics