TE Connectivity Photoelectric Proximity Sensors 5000007839-SE

Description
Body Features Body Style : Plastic Threaded Device Form Factor : Tubular Configuration Features Detection Method : Standard Electrical Connection : Connector 4 Pin Output Configuration : DC - PNP Sensitivity Adjustment : With Sensor Detection System : Photosensor Dimensions Nominal Sensing Distance : 100 MM  [3.937 INCH ] Electrical Characteristics Supply Voltage (VDC) : 10 - 30 Supply Voltage Range (VDC) : 10 - 30 Mechanical Attachment Thread Size : M18 Operation/Applicatio n Photoelectric Operating Mode : Light-On + Dark-On Signal Characteristics Emitted Light : Infrared
Request a Quote Datasheet
Description
Body Features Body Style : Plastic Threaded Device Form Factor : Tubular Configuration Features Detection Method : Standard Electrical Connection : Connector 4 Pin Output Configuration : DC - PNP Sensitivity Adjustment : With Sensor Detection System : Photosensor Dimensions Nominal Sensing Distance : 100 MM  [3.937 INCH ] Electrical Characteristics Supply Voltage (VDC) : 10 - 30 Supply Voltage Range (VDC) : 10 - 30 Mechanical Attachment Thread Size : M18 Operation/Applicatio n Photoelectric Operating Mode : Light-On + Dark-On Signal Characteristics Emitted Light : Infrared
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Proximity Sensors - 5000007839-SE - TE Connectivity
Berwyn, PA, United States
Photoelectric Proximity Sensors
5000007839-SE
Photoelectric Proximity Sensors 5000007839-SE
Body Features Body Style : Plastic Threaded Device Form Factor : Tubular Configuration Features Detection Method : Standard Electrical Connection : Connector 4 Pin Output Configuration : DC - PNP Sensitivity Adjustment : With Sensor Detection System : Photosensor Dimensions Nominal Sensing Distance : 100 MM  [3.937 INCH ] Electrical Characteristics Supply Voltage (VDC) : 10 - 30 Supply Voltage Range (VDC) : 10 - 30 Mechanical Attachment Thread Size : M18 Operation/Applicatio n Photoelectric Operating Mode : Light-On + Dark-On Signal Characteristics Emitted Light : Infrared

Body Features


  • Body Style : Plastic Threaded
  • Device Form Factor : Tubular

Configuration Features


  • Detection Method : Standard
  • Electrical Connection : Connector 4 Pin
  • Output Configuration : DC - PNP
  • Sensitivity Adjustment : With
  • Sensor Detection System : Photosensor

Dimensions


  • Nominal Sensing Distance : 100 MM  [3.937 INCH ]

Electrical Characteristics


  • Supply Voltage (VDC) : 10 - 30
  • Supply Voltage Range (VDC) : 10 - 30

Mechanical Attachment


  • Thread Size : M18

Operation/Application


  • Photoelectric Operating Mode : Light-On + Dark-On

Signal Characteristics


  • Emitted Light : Infrared
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 5000007839-SE
Product Name Photoelectric Proximity Sensors
Operation Distance 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000003800-SE - TE Connectivity
Specs
Operation Distance 1.18 inch (30 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Inductive Proximity Sensors - 5000002577-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Capacitive Proximity Sensors - 5000001247-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switch Type Normally Open
Electrical Connection AC/DC
View Details
Photoelectric Proximity Sensors - 5000004582-SE - TE Connectivity
Specs
Operation Distance 39.37 inch (1000 mm)
Switch Type Normally Open; Normally Closed
View Details