TE Connectivity 7/8 Connector Cable Assemblies 5000006800-SE

Description
Body Features Cable Color : Black Jacket Material : PVC Wire Color (Base) : Brown, White, Blue, Black, Green/Yellow Configuration Features Number of Conductors : 5 Number of Positions : 5 Contact Features Contact Type : Socket Dimensions Cable Length : 2 M  [6.56 FT ] Outside Cable Diameter : 7 MM  [.275 INCH ] Housing Features Housing Material : Polyurethane Industry Standards IP Rating : IP67 Mechanical Attachment Tightening Torque (NEWTM) : 2 Operation/Applicatio n Electrical Configuration : AC/DC Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Black Jacket Material : PVC Wire Color (Base) : Brown, White, Blue, Black, Green/Yellow Configuration Features Number of Conductors : 5 Number of Positions : 5 Contact Features Contact Type : Socket Dimensions Cable Length : 2 M  [6.56 FT ] Outside Cable Diameter : 7 MM  [.275 INCH ] Housing Features Housing Material : Polyurethane Industry Standards IP Rating : IP67 Mechanical Attachment Tightening Torque (NEWTM) : 2 Operation/Applicatio n Electrical Configuration : AC/DC Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7/8 Connector Cable Assemblies - 5000006800-SE - TE Connectivity
Berwyn, PA, United States
7/8 Connector Cable Assemblies
5000006800-SE
7/8 Connector Cable Assemblies 5000006800-SE
Body Features Cable Color : Black Jacket Material : PVC Wire Color (Base) : Brown, White, Blue, Black, Green/Yellow Configuration Features Number of Conductors : 5 Number of Positions : 5 Contact Features Contact Type : Socket Dimensions Cable Length : 2 M  [6.56 FT ] Outside Cable Diameter : 7 MM  [.275 INCH ] Housing Features Housing Material : Polyurethane Industry Standards IP Rating : IP67 Mechanical Attachment Tightening Torque (NEWTM) : 2 Operation/Applicatio n Electrical Configuration : AC/DC Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]

Body Features


  • Cable Color : Black
  • Jacket Material : PVC
  • Wire Color (Base) : Brown, White, Blue, Black, Green/Yellow

Configuration Features


  • Number of Conductors : 5
  • Number of Positions : 5

Contact Features


  • Contact Type : Socket

Dimensions


  • Cable Length : 2 M  [6.56 FT ]
  • Outside Cable Diameter : 7 MM  [.275 INCH ]

Housing Features


  • Housing Material : Polyurethane

Industry Standards


  • IP Rating : IP67

Mechanical Attachment


  • Tightening Torque (NEWTM) : 2

Operation/Application


  • Electrical Configuration : AC/DC

Usage Conditions


  • Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 5000006800-SE
Product Name 7/8 Connector Cable Assemblies
Cable Length 6.56 ft (19.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 023317-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
Between Series Adapter Cables - 1-1499520-1-ND - DigiKey
Specs
Application LAN / Ethernet; Networking
Cable Shielding No Shielding
Cable Length 36.09 ft (110 dm)
View Details