TE Connectivity Inductive Proximity Sensors 5000006089-SE

Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Product Weight : 130 G  [4.585 OZ ] Configuration Features Electrical Connection : M12 Connector 4 Pin Dimensions Product Length : 50 MM  [1.968 INCH ] Sensing Distance Range : 1 - 8 MM  [.039 - .315 INCH ] Standard Object Size : 30 x 30 MM  [1.181 x 1.181 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 20 Operating Voltage Range (VDC) : 15 - 30 Housing Features Housing Material : Brass Industry Standards Explosive Protection Marking : Ex tb IIIC T100 ºC Db IP65 IP Rating : IP67, IP66, IP68, IP69K Mechanical Attachment Mounting Alignment Type : Flush Thread Size : M30 x 1.5 Operation/Applicatio n Electrical Configuration : Analog Hysteresis : ±5% Operational Function : Analog Output Output Signal Details : 4 - 20 mA Signal Characteristics Electrical Signal Type : Current Usage Conditions Explosion Protection : Dustproof by Enclosure Operating Environment : Common Industrial Areas & Atmospheres with Combustible Dust Operating Temperature Range : 0 - 70 DEGC  [32 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Product Weight : 130 G  [4.585 OZ ] Configuration Features Electrical Connection : M12 Connector 4 Pin Dimensions Product Length : 50 MM  [1.968 INCH ] Sensing Distance Range : 1 - 8 MM  [.039 - .315 INCH ] Standard Object Size : 30 x 30 MM  [1.181 x 1.181 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 20 Operating Voltage Range (VDC) : 15 - 30 Housing Features Housing Material : Brass Industry Standards Explosive Protection Marking : Ex tb IIIC T100 ºC Db IP65 IP Rating : IP67, IP66, IP68, IP69K Mechanical Attachment Mounting Alignment Type : Flush Thread Size : M30 x 1.5 Operation/Applicatio n Electrical Configuration : Analog Hysteresis : ±5% Operational Function : Analog Output Output Signal Details : 4 - 20 mA Signal Characteristics Electrical Signal Type : Current Usage Conditions Explosion Protection : Dustproof by Enclosure Operating Environment : Common Industrial Areas & Atmospheres with Combustible Dust Operating Temperature Range : 0 - 70 DEGC  [32 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensors - 5000006089-SE - TE Connectivity
Berwyn, PA, United States
Inductive Proximity Sensors
5000006089-SE
Inductive Proximity Sensors 5000006089-SE
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Product Weight : 130 G  [4.585 OZ ] Configuration Features Electrical Connection : M12 Connector 4 Pin Dimensions Product Length : 50 MM  [1.968 INCH ] Sensing Distance Range : 1 - 8 MM  [.039 - .315 INCH ] Standard Object Size : 30 x 30 MM  [1.181 x 1.181 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 20 Operating Voltage Range (VDC) : 15 - 30 Housing Features Housing Material : Brass Industry Standards Explosive Protection Marking : Ex tb IIIC T100 ºC Db IP65 IP Rating : IP67, IP66, IP68, IP69K Mechanical Attachment Mounting Alignment Type : Flush Thread Size : M30 x 1.5 Operation/Applicatio n Electrical Configuration : Analog Hysteresis : ±5% Operational Function : Analog Output Output Signal Details : 4 - 20 mA Signal Characteristics Electrical Signal Type : Current Usage Conditions Explosion Protection : Dustproof by Enclosure Operating Environment : Common Industrial Areas & Atmospheres with Combustible Dust Operating Temperature Range : 0 - 70 DEGC  [32 - 158 DEGF ]

Body Features


  • Body Style : Metallic Threaded
  • Device Form Factor : Tubular
  • Product Weight : 130 G  [4.585 OZ ]

Configuration Features


  • Electrical Connection : M12 Connector 4 Pin

Dimensions


  • Product Length : 50 MM  [1.968 INCH ]
  • Sensing Distance Range : 1 - 8 MM  [.039 - .315 INCH ]
  • Standard Object Size : 30 x 30 MM  [1.181 x 1.181 INCH ]

Electrical Characteristics


  • Current Consumption (Max) (MAMP) : 20
  • Operating Voltage Range (VDC) : 15 - 30

Housing Features


  • Housing Material : Brass

Industry Standards


  • Explosive Protection Marking : Ex tb IIIC T100 ºC Db IP65
  • IP Rating : IP67, IP66, IP68, IP69K

Mechanical Attachment


  • Mounting Alignment Type : Flush
  • Thread Size : M30 x 1.5

Operation/Application


  • Electrical Configuration : Analog
  • Hysteresis : ±5%
  • Operational Function : Analog Output
  • Output Signal Details : 4 - 20 mA

Signal Characteristics


  • Electrical Signal Type : Current

Usage Conditions


  • Explosion Protection : Dustproof by Enclosure
  • Operating Environment : Common Industrial Areas & Atmospheres with Combustible Dust
  • Operating Temperature Range : 0 - 70 DEGC  [32 - 158 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 5000006089-SE
Product Name Inductive Proximity Sensors
Operating Temperature 32 to 158 F (0.0 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000001857-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Inductive Proximity Sensors - 5000005423-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.2000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Magnetic Proximity Sensors - 5000004633-SE - TE Connectivity
Specs
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Photodiode Sensors - 3001405-F - TE Connectivity
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -4 to 158 F (-20 to 70 C)
Diameter 0.0090 inch (0.2286 mm)
View Details