TE Connectivity Inductive Proximity Sensors 5000003270-SE

Description
Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Product Weight : 410 G  [14.462 OZ ] Configuration Features Electrical Connection : Screw Terminal Number of Conductors : 3 Contact Features Switching Contact Type : NO or NC Dimensions Nominal Operating Distance : 80 MM  [3.149 INCH ] Nominal Sensing Distance : 100 MM  [3.937 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 300 x 300 MM  [11.81 x 11.81 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 3.5 Operating Voltage Range (VDC) : 10 - 30 Sensor Voltage Drop With Load (Max) (V) : 1.5 Supply Voltage Range (VDC) : 10 - 30 Switching Current (Max) (MAMP) : 200 Switching Frequency (Max) (HZ) : 50 Housing Features Housing Series : D1 Industry Standards IP Rating : IP67 Mechanical Attachment Mounting Alignment Type : Flush Operation/Applicatio n Electrical Configuration : DC - PNP Hysteresis : < 5% Indicator Type : LED Output Protection Type : Short Circuit and Inversion Ripple (PCT) : 10 Usage Conditions Operating Environment : Common Industrial Areas Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Product Weight : 410 G  [14.462 OZ ] Configuration Features Electrical Connection : Screw Terminal Number of Conductors : 3 Contact Features Switching Contact Type : NO or NC Dimensions Nominal Operating Distance : 80 MM  [3.149 INCH ] Nominal Sensing Distance : 100 MM  [3.937 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 300 x 300 MM  [11.81 x 11.81 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 3.5 Operating Voltage Range (VDC) : 10 - 30 Sensor Voltage Drop With Load (Max) (V) : 1.5 Supply Voltage Range (VDC) : 10 - 30 Switching Current (Max) (MAMP) : 200 Switching Frequency (Max) (HZ) : 50 Housing Features Housing Series : D1 Industry Standards IP Rating : IP67 Mechanical Attachment Mounting Alignment Type : Flush Operation/Applicatio n Electrical Configuration : DC - PNP Hysteresis : < 5% Indicator Type : LED Output Protection Type : Short Circuit and Inversion Ripple (PCT) : 10 Usage Conditions Operating Environment : Common Industrial Areas Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensors - 5000003270-SE - TE Connectivity
Berwyn, PA, United States
Inductive Proximity Sensors
5000003270-SE
Inductive Proximity Sensors 5000003270-SE
Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Product Weight : 410 G  [14.462 OZ ] Configuration Features Electrical Connection : Screw Terminal Number of Conductors : 3 Contact Features Switching Contact Type : NO or NC Dimensions Nominal Operating Distance : 80 MM  [3.149 INCH ] Nominal Sensing Distance : 100 MM  [3.937 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 300 x 300 MM  [11.81 x 11.81 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 3.5 Operating Voltage Range (VDC) : 10 - 30 Sensor Voltage Drop With Load (Max) (V) : 1.5 Supply Voltage Range (VDC) : 10 - 30 Switching Current (Max) (MAMP) : 200 Switching Frequency (Max) (HZ) : 50 Housing Features Housing Series : D1 Industry Standards IP Rating : IP67 Mechanical Attachment Mounting Alignment Type : Flush Operation/Applicatio n Electrical Configuration : DC - PNP Hysteresis : < 5% Indicator Type : LED Output Protection Type : Short Circuit and Inversion Ripple (PCT) : 10 Usage Conditions Operating Environment : Common Industrial Areas Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]

Body Features


  • Body Style : Plastic Flat
  • Device Form Factor : Non-Tubular
  • Product Weight : 410 G  [14.462 OZ ]

Configuration Features


  • Electrical Connection : Screw Terminal
  • Number of Conductors : 3

Contact Features


  • Switching Contact Type : NO or NC

Dimensions


  • Nominal Operating Distance : 80 MM  [3.149 INCH ]
  • Nominal Sensing Distance : 100 MM  [3.937 INCH ]
  • Repeatability (Max) (MM) : 0.01
  • Standard Object Size : 300 x 300 MM  [11.81 x 11.81 INCH ]

Electrical Characteristics


  • Current Consumption (Max) (MAMP) : 3.5
  • Operating Voltage Range (VDC) : 10 - 30
  • Sensor Voltage Drop With Load (Max) (V) : 1.5
  • Supply Voltage Range (VDC) : 10 - 30
  • Switching Current (Max) (MAMP) : 200
  • Switching Frequency (Max) (HZ) : 50

Housing Features


  • Housing Series : D1

Industry Standards


  • IP Rating : IP67

Mechanical Attachment


  • Mounting Alignment Type : Flush

Operation/Application


  • Electrical Configuration : DC - PNP
  • Hysteresis : < 5%
  • Indicator Type : LED
  • Output Protection Type : Short Circuit and Inversion
  • Ripple (PCT) : 10

Usage Conditions


  • Operating Environment : Common Industrial Areas
  • Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 5000003270-SE
Product Name Inductive Proximity Sensors
Operation Distance 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000003282-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.0050 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Inductive Proximity Sensors - 5000005356-SE - TE Connectivity
Specs
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Switch Type Normally Open; Normally Closed
View Details
ANSI Street Lighting Photocells - 2388950-1 - TE Connectivity
Specs
Operating Temperature -40 to 149 F (-40 to 65 C)
View Details
Inductive Proximity Sensors - 5000001250-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.4000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details