Body Features Body Style : Plastic Flat Device Form Factor : Ring Jacket Material : PVC Product Weight : 605 G [21.34 OZ ]
Configuration Features Electrical Connection : Cable Number of Conductors : 4
Contact Features Switching Contact Type : NO + NC
Dimensions Cable Length : 2 M [6.561 FT ] Standard Object Size : 10 x 15 MM [.39 x .59 INCH ]
Electrical Characteristics Current Consumption (Max) (MAMP) : 15 Nominal Voltage (VDC) : 24 Operating Voltage Range (VDC) : 10 - 30 Output Current (Max) (MAMP) : 200 Output Voltage Drop With Powered Load (Max) (V) : 2.5 Switching Frequency (Max) (HZ) : 100
Industry Standards IP Rating : IP65
Mechanical Attachment Mounting Alignment Type : Extended
Operation/Applicatio
n Electrical Configuration : DC - PNP Indicator Type : LED Output Protection Type : Short Circuit and Inversion Ripple (PCT) : 10
Usage Conditions Operating Environment : Common Industrial Areas Operating Temperature Range : -25 - 70 DEGC [-13 - 158 DEGF ]
Body Features
- Body Style : Plastic Flat
- Device Form Factor : Ring
- Jacket Material : PVC
- Product Weight : 605 G [21.34 OZ ]
Configuration Features
- Electrical Connection : Cable
- Number of Conductors : 4
Contact Features
- Switching Contact Type : NO + NC
Dimensions
- Cable Length : 2 M [6.561 FT ]
- Standard Object Size : 10 x 15 MM [.39 x .59 INCH ]
Electrical Characteristics
- Current Consumption (Max) (MAMP) : 15
- Nominal Voltage (VDC) : 24
- Operating Voltage Range (VDC) : 10 - 30
- Output Current (Max) (MAMP) : 200
- Output Voltage Drop With Powered Load (Max) (V) : 2.5
- Switching Frequency (Max) (HZ) : 100
Industry Standards
Mechanical Attachment
- Mounting Alignment Type : Extended
Operation/Application
- Electrical Configuration : DC - PNP
- Indicator Type : LED
- Output Protection Type : Short Circuit and Inversion
- Ripple (PCT) : 10
Usage Conditions
- Operating Environment : Common Industrial Areas
- Operating Temperature Range : -25 - 70 DEGC [-13 - 158 DEGF ]