TE Connectivity Solenoid Valves 5000005318-SE

Description
Body Features Body Material : Anodized Aluminum Configuration Features Number of Positions : 2 Mechanical Attachment Pneumatic Connection : 1/4" NPT Product Mounting Feature Type : (2) M4 Screws Operation/Applicatio n Actuation Type : Piloted Actuation Operational Use Specification : General Purpose Response Time (Max) (MSEC) : 38 Return Mechanism : Spring Valve Type : NAMUR Usage Conditions Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Anodized Aluminum Configuration Features Number of Positions : 2 Mechanical Attachment Pneumatic Connection : 1/4" NPT Product Mounting Feature Type : (2) M4 Screws Operation/Applicatio n Actuation Type : Piloted Actuation Operational Use Specification : General Purpose Response Time (Max) (MSEC) : 38 Return Mechanism : Spring Valve Type : NAMUR Usage Conditions Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valves - 5000005318-SE - TE Connectivity
Berwyn, PA, United States
Solenoid Valves
5000005318-SE
Solenoid Valves 5000005318-SE
Body Features Body Material : Anodized Aluminum Configuration Features Number of Positions : 2 Mechanical Attachment Pneumatic Connection : 1/4" NPT Product Mounting Feature Type : (2) M4 Screws Operation/Applicatio n Actuation Type : Piloted Actuation Operational Use Specification : General Purpose Response Time (Max) (MSEC) : 38 Return Mechanism : Spring Valve Type : NAMUR Usage Conditions Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ]

Body Features


  • Body Material : Anodized Aluminum

Configuration Features


  • Number of Positions : 2

Mechanical Attachment


  • Pneumatic Connection : 1/4" NPT
  • Product Mounting Feature Type : (2) M4 Screws

Operation/Application


  • Actuation Type : Piloted Actuation
  • Operational Use Specification : General Purpose
  • Response Time (Max) (MSEC) : 38
  • Return Mechanism : Spring
  • Valve Type : NAMUR

Usage Conditions


  • Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Industrial Valves
Product Number 5000005318-SE
Product Name Solenoid Valves
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000008579-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Solenoid Valves - 5000006850-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Solenoid Valves - 5000010122-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Solenoid Valves - 5000009989-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details