TE Connectivity Photoelectric Proximity Sensors 5000005079-SE

Description
Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Configuration Features Detection Method : Polarized Filter Electrical Connection : M12 Connector 4 Pin with Cable 20 cm Output Configuration : ASI 2.0 Sensitivity Adjustment : With Sensor Detection System : Reflective with Polarized Filter Dimensions Detectable Object (Min) : 10 MM  [.394 INCH ] Nominal Sensing Distance : 10000 MM  [393.7 INCH ] Electrical Characteristics Supply Voltage (VDC) : 30.5 Industry Standards ASi Version : ASi 3.1 Operation/Applicatio n Photoelectric Operating Mode : Dark-On Signal Characteristics Emitted Light : Red
Request a Quote Datasheet
Description
Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Configuration Features Detection Method : Polarized Filter Electrical Connection : M12 Connector 4 Pin with Cable 20 cm Output Configuration : ASI 2.0 Sensitivity Adjustment : With Sensor Detection System : Reflective with Polarized Filter Dimensions Detectable Object (Min) : 10 MM  [.394 INCH ] Nominal Sensing Distance : 10000 MM  [393.7 INCH ] Electrical Characteristics Supply Voltage (VDC) : 30.5 Industry Standards ASi Version : ASi 3.1 Operation/Applicatio n Photoelectric Operating Mode : Dark-On Signal Characteristics Emitted Light : Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Proximity Sensors - 5000005079-SE - TE Connectivity
Berwyn, PA, United States
Photoelectric Proximity Sensors
5000005079-SE
Photoelectric Proximity Sensors 5000005079-SE
Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Configuration Features Detection Method : Polarized Filter Electrical Connection : M12 Connector 4 Pin with Cable 20 cm Output Configuration : ASI 2.0 Sensitivity Adjustment : With Sensor Detection System : Reflective with Polarized Filter Dimensions Detectable Object (Min) : 10 MM  [.394 INCH ] Nominal Sensing Distance : 10000 MM  [393.7 INCH ] Electrical Characteristics Supply Voltage (VDC) : 30.5 Industry Standards ASi Version : ASi 3.1 Operation/Applicatio n Photoelectric Operating Mode : Dark-On Signal Characteristics Emitted Light : Red

Body Features


  • Body Style : Plastic Flat
  • Device Form Factor : Non-Tubular

Configuration Features


  • Detection Method : Polarized Filter
  • Electrical Connection : M12 Connector 4 Pin with Cable 20 cm
  • Output Configuration : ASI 2.0
  • Sensitivity Adjustment : With
  • Sensor Detection System : Reflective with Polarized Filter

Dimensions


  • Detectable Object (Min) : 10 MM  [.394 INCH ]
  • Nominal Sensing Distance : 10000 MM  [393.7 INCH ]

Electrical Characteristics


  • Supply Voltage (VDC) : 30.5

Industry Standards


  • ASi Version : ASi 3.1

Operation/Application


  • Photoelectric Operating Mode : Dark-On

Signal Characteristics


  • Emitted Light : Red
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 5000005079-SE
Product Name Photoelectric Proximity Sensors
Operation Distance 394 inch (10000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photodiode Sensors - 3001495-F - TE Connectivity
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -4 to 158 F (-20 to 70 C)
Diameter 0.0190 inch (0.4826 mm)
View Details
Capacitive Proximity Sensors - 5000001113-SE - TE Connectivity
Specs
Operation Distance 0.3940 inch (10.01 mm)
Switch Type Normally Open
Electrical Connection DC - NAMUR
View Details
Inductive Proximity Sensors - 5000000304-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.8000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Inductive Proximity Sensors - 5000000502-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.6000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details