TE Connectivity Inductive Proximity Sensors 5000004651-SE

Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Jacket Material : PUR Configuration Features Device Identification Code : A: I/O = 1 / ID = A / ID1 = 7 / ID2 = F, B: I/O = 1 / ID = A / ID1 = F / ID2 = F Electrical Connection : Cable 2 Wires Number of Conductors : 2 Dimensions Nominal Sensing Distance : 5 MM  [.197 INCH ] Product Diameter : 18 MM  [.709 INCH ] Standard Object Size : 18 x 18 MM  [.708 x .708 INCH ] Electrical Characteristics Supply Voltage (VDC) : 30.5 Supply Voltage Range (VDC) : 30.5 Mechanical Attachment Mounting Alignment Type : Flush Thread Size : M18 Operation/Applicatio n Electrical Configuration : ASi3.2 - AS-Interface 2.1 Indicator Type : Back LED Operational Function : Constant Distance
Request a Quote Datasheet
Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Jacket Material : PUR Configuration Features Device Identification Code : A: I/O = 1 / ID = A / ID1 = 7 / ID2 = F, B: I/O = 1 / ID = A / ID1 = F / ID2 = F Electrical Connection : Cable 2 Wires Number of Conductors : 2 Dimensions Nominal Sensing Distance : 5 MM  [.197 INCH ] Product Diameter : 18 MM  [.709 INCH ] Standard Object Size : 18 x 18 MM  [.708 x .708 INCH ] Electrical Characteristics Supply Voltage (VDC) : 30.5 Supply Voltage Range (VDC) : 30.5 Mechanical Attachment Mounting Alignment Type : Flush Thread Size : M18 Operation/Applicatio n Electrical Configuration : ASi3.2 - AS-Interface 2.1 Indicator Type : Back LED Operational Function : Constant Distance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensors - 5000004651-SE - TE Connectivity
Berwyn, PA, United States
Inductive Proximity Sensors
5000004651-SE
Inductive Proximity Sensors 5000004651-SE
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Jacket Material : PUR Configuration Features Device Identification Code : A: I/O = 1 / ID = A / ID1 = 7 / ID2 = F, B: I/O = 1 / ID = A / ID1 = F / ID2 = F Electrical Connection : Cable 2 Wires Number of Conductors : 2 Dimensions Nominal Sensing Distance : 5 MM  [.197 INCH ] Product Diameter : 18 MM  [.709 INCH ] Standard Object Size : 18 x 18 MM  [.708 x .708 INCH ] Electrical Characteristics Supply Voltage (VDC) : 30.5 Supply Voltage Range (VDC) : 30.5 Mechanical Attachment Mounting Alignment Type : Flush Thread Size : M18 Operation/Applicatio n Electrical Configuration : ASi3.2 - AS-Interface 2.1 Indicator Type : Back LED Operational Function : Constant Distance

Body Features


  • Body Style : Metallic Threaded
  • Device Form Factor : Tubular
  • Jacket Material : PUR

Configuration Features


  • Device Identification Code : A: I/O = 1 / ID = A / ID1 = 7 / ID2 = F, B: I/O = 1 / ID = A / ID1 = F / ID2 = F
  • Electrical Connection : Cable 2 Wires
  • Number of Conductors : 2

Dimensions


  • Nominal Sensing Distance : 5 MM  [.197 INCH ]
  • Product Diameter : 18 MM  [.709 INCH ]
  • Standard Object Size : 18 x 18 MM  [.708 x .708 INCH ]

Electrical Characteristics


  • Supply Voltage (VDC) : 30.5
  • Supply Voltage Range (VDC) : 30.5

Mechanical Attachment


  • Mounting Alignment Type : Flush
  • Thread Size : M18

Operation/Application


  • Electrical Configuration : ASi3.2 - AS-Interface 2.1
  • Indicator Type : Back LED
  • Operational Function : Constant Distance
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 5000004651-SE
Product Name Inductive Proximity Sensors
Operation Distance 0.1970 inch (5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ANSI Street Lighting Photocells - 4Z9454-000 - TE Connectivity
Specs
Operating Temperature -40 to 149 F (-40 to 65 C)
View Details
Photoelectric Proximity Sensors - 5000002966-SE - TE Connectivity
Specs
Operation Distance 39.37 inch (1000 mm)
Switch Type Normally Open; Normally Closed
View Details
Inductive Proximity Sensors - 5000003150-SE - TE Connectivity
Specs
Operation Distance 0.4720 inch (11.99 mm)
Switching Frequency 0.2000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Photoelectric Proximity Sensors - 5000002997-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
Switch Type Normally Open; Normally Closed
View Details