TE Connectivity Photoelectric Proximity Sensors 5000003868-SE

Description
Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Configuration Features Detection Method : Polarized Filter Electrical Connection : Screw Terminal Output Configuration : PNP / NPN Sensitivity Adjustment : With Sensor Detection System : Reflective with Polarized Filter Dimensions Detectable Object (Min) : 5 MM  [.197 INCH ] Nominal Sensing Distance : 5000 MM  [196.85 INCH ] Electrical Characteristics Supply Voltage (VDC) : 10 - 30 Supply Voltage Range (VDC) : 10 - 30 Operation/Applicatio n Photoelectric Operating Mode : Light / Dark
Request a Quote Datasheet
Description
Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Configuration Features Detection Method : Polarized Filter Electrical Connection : Screw Terminal Output Configuration : PNP / NPN Sensitivity Adjustment : With Sensor Detection System : Reflective with Polarized Filter Dimensions Detectable Object (Min) : 5 MM  [.197 INCH ] Nominal Sensing Distance : 5000 MM  [196.85 INCH ] Electrical Characteristics Supply Voltage (VDC) : 10 - 30 Supply Voltage Range (VDC) : 10 - 30 Operation/Applicatio n Photoelectric Operating Mode : Light / Dark
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Proximity Sensors - 5000003868-SE - TE Connectivity
Berwyn, PA, United States
Photoelectric Proximity Sensors
5000003868-SE
Photoelectric Proximity Sensors 5000003868-SE
Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Configuration Features Detection Method : Polarized Filter Electrical Connection : Screw Terminal Output Configuration : PNP / NPN Sensitivity Adjustment : With Sensor Detection System : Reflective with Polarized Filter Dimensions Detectable Object (Min) : 5 MM  [.197 INCH ] Nominal Sensing Distance : 5000 MM  [196.85 INCH ] Electrical Characteristics Supply Voltage (VDC) : 10 - 30 Supply Voltage Range (VDC) : 10 - 30 Operation/Applicatio n Photoelectric Operating Mode : Light / Dark

Body Features


  • Body Style : Plastic Flat
  • Device Form Factor : Non-Tubular

Configuration Features


  • Detection Method : Polarized Filter
  • Electrical Connection : Screw Terminal
  • Output Configuration : PNP / NPN
  • Sensitivity Adjustment : With
  • Sensor Detection System : Reflective with Polarized Filter

Dimensions


  • Detectable Object (Min) : 5 MM  [.197 INCH ]
  • Nominal Sensing Distance : 5000 MM  [196.85 INCH ]

Electrical Characteristics


  • Supply Voltage (VDC) : 10 - 30
  • Supply Voltage Range (VDC) : 10 - 30

Operation/Application


  • Photoelectric Operating Mode : Light / Dark
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 5000003868-SE
Product Name Photoelectric Proximity Sensors
Operation Distance 197 inch (5000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Proximity Sensors - 5000004807-SE - TE Connectivity
Specs
Operation Distance 1181 inch (30000 mm)
Switch Type Normally Open; Normally Closed
View Details
Inductive Proximity Sensors - 5000002532-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Inductive Proximity Sensors - 5000002577-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Photoelectric Proximity Sensors - 5000004804-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
Switch Type Normally Open; Normally Closed
View Details