TE Connectivity Solenoid Valves 5000003542-SE

Description
Body Features Body Material : Anodized Aluminum Pneumatic Body : Standard Body for Single Coil Configuration Features Number of Positions : 2 Mechanical Attachment Pneumatic Connection : 1/4" BSP Product Mounting Feature Type : (2) Screws Operation/Applicatio n Actuation Type : Piloted Actuation Operational Use Specification : General Purpose Response Time (Max) (MSEC) : 38 Return Mechanism : Differential Pressure Valve Type : Standard Usage Conditions Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Anodized Aluminum Pneumatic Body : Standard Body for Single Coil Configuration Features Number of Positions : 2 Mechanical Attachment Pneumatic Connection : 1/4" BSP Product Mounting Feature Type : (2) Screws Operation/Applicatio n Actuation Type : Piloted Actuation Operational Use Specification : General Purpose Response Time (Max) (MSEC) : 38 Return Mechanism : Differential Pressure Valve Type : Standard Usage Conditions Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valves - 5000003542-SE - TE Connectivity
Berwyn, PA, United States
Solenoid Valves
5000003542-SE
Solenoid Valves 5000003542-SE
Body Features Body Material : Anodized Aluminum Pneumatic Body : Standard Body for Single Coil Configuration Features Number of Positions : 2 Mechanical Attachment Pneumatic Connection : 1/4" BSP Product Mounting Feature Type : (2) Screws Operation/Applicatio n Actuation Type : Piloted Actuation Operational Use Specification : General Purpose Response Time (Max) (MSEC) : 38 Return Mechanism : Differential Pressure Valve Type : Standard Usage Conditions Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ]

Body Features


  • Body Material : Anodized Aluminum
  • Pneumatic Body : Standard Body for Single Coil

Configuration Features


  • Number of Positions : 2

Mechanical Attachment


  • Pneumatic Connection : 1/4" BSP
  • Product Mounting Feature Type : (2) Screws

Operation/Application


  • Actuation Type : Piloted Actuation
  • Operational Use Specification : General Purpose
  • Response Time (Max) (MSEC) : 38
  • Return Mechanism : Differential Pressure
  • Valve Type : Standard

Usage Conditions


  • Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Industrial Valves
Product Number 5000003542-SE
Product Name Solenoid Valves
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000005319-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Solenoid Valves - 5000010122-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Solenoid Valves - 5000006829-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Solenoid Valves - 5000011100-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details