TE Connectivity Photoelectric Proximity Sensors 5000002610-SE

Description
Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Configuration Features Detection Method : Standard Electrical Connection : Screw Terminal Output Configuration : PNP / NPN Sensitivity Adjustment : With Sensor Detection System : Photosensor Contact Features Switching Contact Type : NO + NC Dimensions Detectable Object (Min) : 6 MM  [.236 INCH ] Nominal Sensing Distance : 1000 MM  [39.37 INCH ] Electrical Characteristics Supply Voltage (VDC) : 10 - 30 Supply Voltage Range (VDC) : 10 - 30 Operation/Applicatio n Photoelectric Operating Mode : Light / Dark
Request a Quote Datasheet
Description
Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Configuration Features Detection Method : Standard Electrical Connection : Screw Terminal Output Configuration : PNP / NPN Sensitivity Adjustment : With Sensor Detection System : Photosensor Contact Features Switching Contact Type : NO + NC Dimensions Detectable Object (Min) : 6 MM  [.236 INCH ] Nominal Sensing Distance : 1000 MM  [39.37 INCH ] Electrical Characteristics Supply Voltage (VDC) : 10 - 30 Supply Voltage Range (VDC) : 10 - 30 Operation/Applicatio n Photoelectric Operating Mode : Light / Dark
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Proximity Sensors - 5000002610-SE - TE Connectivity
Berwyn, PA, United States
Photoelectric Proximity Sensors
5000002610-SE
Photoelectric Proximity Sensors 5000002610-SE
Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Configuration Features Detection Method : Standard Electrical Connection : Screw Terminal Output Configuration : PNP / NPN Sensitivity Adjustment : With Sensor Detection System : Photosensor Contact Features Switching Contact Type : NO + NC Dimensions Detectable Object (Min) : 6 MM  [.236 INCH ] Nominal Sensing Distance : 1000 MM  [39.37 INCH ] Electrical Characteristics Supply Voltage (VDC) : 10 - 30 Supply Voltage Range (VDC) : 10 - 30 Operation/Applicatio n Photoelectric Operating Mode : Light / Dark

Body Features


  • Body Style : Plastic Flat
  • Device Form Factor : Non-Tubular

Configuration Features


  • Detection Method : Standard
  • Electrical Connection : Screw Terminal
  • Output Configuration : PNP / NPN
  • Sensitivity Adjustment : With
  • Sensor Detection System : Photosensor

Contact Features


  • Switching Contact Type : NO + NC

Dimensions


  • Detectable Object (Min) : 6 MM  [.236 INCH ]
  • Nominal Sensing Distance : 1000 MM  [39.37 INCH ]

Electrical Characteristics


  • Supply Voltage (VDC) : 10 - 30
  • Supply Voltage Range (VDC) : 10 - 30

Operation/Application


  • Photoelectric Operating Mode : Light / Dark
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 5000002610-SE
Product Name Photoelectric Proximity Sensors
Operation Distance 39.37 inch (1000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Proximity Sensors - 5000002611-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
Switch Type Normally Open; Normally Closed
View Details
Inductive Proximity Sensors - 5000003139-SE - TE Connectivity
Specs
Operation Distance 0.9440 inch (23.98 mm)
Switching Frequency 0.2000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Inductive Proximity Sensors - 5000000829-SE - TE Connectivity
Specs
Operation Distance 1.18 inch (30 mm)
Switching Frequency 0.2500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Inductive Proximity Sensors - 5000003938-SE - TE Connectivity
Specs
Operation Distance 0.1970 inch (5 mm)
Switching Frequency 0.5000 kHz
Switch Type Normally Open
View Details