Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Jacket Material : PVC Product Weight : 205 G [7.231 OZ ]
Configuration Features Electrical Connection : Cable Number of Conductors : 3
Contact Features Switching Contact Type : NO
Dimensions Cable Length : 2 M [6.561 FT ] Nominal Operating Distance : 6.48 MM [.255 INCH ] Nominal Sensing Distance : 8 MM [.314 INCH ] Product Length : 70 MM [2.755 INCH ] Repeatability (Max) (MM) : 0.04 Standard Object Size : 30 x 30 MM [1.181 x 1.181 INCH ] Wire Size (MMSQ) : .5
Electrical Characteristics Current Consumption (Max) (MAMP) : 15 Sensor Voltage Drop (Max) (V) : 1 Supply Voltage Range (VDC) : 10 - 30 Switching Current (Max) (MAMP) : 200 Switching Frequency (Max) (HZ) : 20
Housing Features Housing Material : 316 Stainless Steel
Industry Standards Explosive Protection Marking : Ex tb IIIC T100 ºC Db IP65 IP Rating : IP69K, IP67
Mechanical Attachment Mounting Alignment Type : Flush Thread Size : M30 x 1.5
Operation/Applicatio
n Electrical Configuration : DC - PNP Hysteresis : < 10% Indicator Type : Back LED Output Protection Type : Short Circuit and Inversion Ripple (PCT) : 10 Type Of Metals Detected : Iron, Brass, Copper, Steel, Aluminum
Usage Conditions Explosion Protection : Dustproof by Enclosure Operating Environment : Common Industrial Areas & Atmospheres with Combustible Dust Operating Temperature Range : -25 - 70 DEGC [-13 - 158 DEGF ]
Body Features
- Body Style : Metallic Threaded
- Device Form Factor : Tubular
- Jacket Material : PVC
- Product Weight : 205 G [7.231 OZ ]
Configuration Features
- Electrical Connection : Cable
- Number of Conductors : 3
Contact Features
- Switching Contact Type : NO
Dimensions
- Cable Length : 2 M [6.561 FT ]
- Nominal Operating Distance : 6.48 MM [.255 INCH ]
- Nominal Sensing Distance : 8 MM [.314 INCH ]
- Product Length : 70 MM [2.755 INCH ]
- Repeatability (Max) (MM) : 0.04
- Standard Object Size : 30 x 30 MM [1.181 x 1.181 INCH ]
- Wire Size (MMSQ) : .5
Electrical Characteristics
- Current Consumption (Max) (MAMP) : 15
- Sensor Voltage Drop (Max) (V) : 1
- Supply Voltage Range (VDC) : 10 - 30
- Switching Current (Max) (MAMP) : 200
- Switching Frequency (Max) (HZ) : 20
Housing Features
- Housing Material : 316 Stainless Steel
Industry Standards
- Explosive Protection Marking : Ex tb IIIC T100 ºC Db IP65
- IP Rating : IP69K, IP67
Mechanical Attachment
- Mounting Alignment Type : Flush
- Thread Size : M30 x 1.5
Operation/Application
- Electrical Configuration : DC - PNP
- Hysteresis : < 10%
- Indicator Type : Back LED
- Output Protection Type : Short Circuit and Inversion
- Ripple (PCT) : 10
- Type Of Metals Detected : Iron, Brass, Copper, Steel, Aluminum
Usage Conditions
- Explosion Protection : Dustproof by Enclosure
- Operating Environment : Common Industrial Areas & Atmospheres with Combustible Dust
- Operating Temperature Range : -25 - 70 DEGC [-13 - 158 DEGF ]