Body Features Body Style : Plastic Flat Device Form Factor : Tubular Jacket Material : PU
Configuration Features Electrical Connection : Cable 2 m Number of Conductors : 4 Sensing Control : Adjustable
Contact Features Switching Contact Type : NO + NC
Dimensions Nominal Sensing Distance : 30 MM [1.181 INCH ]
Electrical Characteristics Operating Voltage Range (VDC) : 10 - 30
Housing Features Housing Series : Q1
Mechanical Attachment Mounting Alignment Type : Extended
Operation/Applicatio
n Electrical Configuration : DC - PNP
Body Features
- Body Style : Plastic Flat
- Device Form Factor : Tubular
- Jacket Material : PU
Configuration Features
- Electrical Connection : Cable 2 m
- Number of Conductors : 4
- Sensing Control : Adjustable
Contact Features
- Switching Contact Type : NO + NC
Dimensions
- Nominal Sensing Distance : 30 MM [1.181 INCH ]
Electrical Characteristics
- Operating Voltage Range (VDC) : 10 - 30
Housing Features
Mechanical Attachment
- Mounting Alignment Type : Extended
Operation/Application
- Electrical Configuration : DC - PNP