TE Connectivity Sensor Cable 5000000045-SE

Description
Body Features Drain Wire : With Wire & Cable Insulation Material : PVC Wire Color (Base) : Red, Black, White, Blue Wire Color (Stripe) : Gray Configuration Features Number of Components : 4 Dimensions Outside Cable Diameter : 12.1 MM  [.476 INCH ] Wire Size (MMSQ) : 1.5 Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Drain Wire : With Wire & Cable Insulation Material : PVC Wire Color (Base) : Red, Black, White, Blue Wire Color (Stripe) : Gray Configuration Features Number of Components : 4 Dimensions Outside Cable Diameter : 12.1 MM  [.476 INCH ] Wire Size (MMSQ) : 1.5 Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cable - 5000000045-SE - TE Connectivity
Berwyn, PA, United States
Sensor Cable
5000000045-SE
Sensor Cable 5000000045-SE
Body Features Drain Wire : With Wire & Cable Insulation Material : PVC Wire Color (Base) : Red, Black, White, Blue Wire Color (Stripe) : Gray Configuration Features Number of Components : 4 Dimensions Outside Cable Diameter : 12.1 MM  [.476 INCH ] Wire Size (MMSQ) : 1.5 Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Body Features


  • Drain Wire : With
  • Wire & Cable Insulation Material : PVC
  • Wire Color (Base) : Red, Black, White, Blue
  • Wire Color (Stripe) : Gray

Configuration Features


  • Number of Components : 4

Dimensions


  • Outside Cable Diameter : 12.1 MM  [.476 INCH ]
  • Wire Size (MMSQ) : 1.5

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 5000000045-SE
Product Name Sensor Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 011965-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Multiple Conductor Cables - 484-100G1121-2.00-0/9-0-ND - DigiKey
Specs
Product Category Cable
Cable Jacket Low Smoke Zero Halogen (LSZH)
Cable Insulation Low Smoke Zero Halogen (LSZH)
View Details
Modular Twisted Pair Cable Assemblies - 1-2322330-9 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers
Twisted Pair Cable - 1027573001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details