TE Connectivity Automotive Terminals 5-963726-5

Description
Contact Features Automotive Terminal Interface Plating : Gold (Au) Crimp Type : F-Crimp Mating Tab Thickness : .63 MM  [.024 INCH ] Mating Tab Width : .63 MM  [.024 INCH ] Terminal & Splice Type : Receptacle Dimensions Wire Insulation Diameter : 1.15 - 1.6 MM  [.045 - .062 INCH ] Wire Size (MMSQ) : .25 - .35 Wire Size (AWG) : 23 - 22 Wire Size Search (AWG) : 22, 23 Wire Size Search (MMSQ) : .25, .3 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Carton Packaging Quantity : 1000 Product Type Features Automotive Terminal Wire Type : Copper Insulated : No Primary Locking Feature : Locking Lance Sealable : No Termination Features Automotive Terminal Termination Method : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Requirement : Uninsulated Operating Temperature (Max) : 110 DEGC , 140 DEGC , 100 DEGC , 120 DEGC , 85 DEGC , 90 DEGC , 105 DEGC , 80 DEGC , 130 DEGC , 125 DEGC  [185 DEGF , 248 DEGF , 257 DEGF , 221 DEGF , 176 DEGF , 212 DEGF , 284 DEGF , 230 DEGF , 266 DEGF , 194 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote
Description
Contact Features Automotive Terminal Interface Plating : Gold (Au) Crimp Type : F-Crimp Mating Tab Thickness : .63 MM  [.024 INCH ] Mating Tab Width : .63 MM  [.024 INCH ] Terminal & Splice Type : Receptacle Dimensions Wire Insulation Diameter : 1.15 - 1.6 MM  [.045 - .062 INCH ] Wire Size (MMSQ) : .25 - .35 Wire Size (AWG) : 23 - 22 Wire Size Search (AWG) : 22, 23 Wire Size Search (MMSQ) : .25, .3 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Carton Packaging Quantity : 1000 Product Type Features Automotive Terminal Wire Type : Copper Insulated : No Primary Locking Feature : Locking Lance Sealable : No Termination Features Automotive Terminal Termination Method : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Requirement : Uninsulated Operating Temperature (Max) : 110 DEGC , 140 DEGC , 100 DEGC , 120 DEGC , 85 DEGC , 90 DEGC , 105 DEGC , 80 DEGC , 130 DEGC , 125 DEGC  [185 DEGF , 248 DEGF , 257 DEGF , 221 DEGF , 176 DEGF , 212 DEGF , 284 DEGF , 230 DEGF , 266 DEGF , 194 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 5-963726-5 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
5-963726-5
Automotive Terminals 5-963726-5
Contact Features Automotive Terminal Interface Plating : Gold (Au) Crimp Type : F-Crimp Mating Tab Thickness : .63 MM  [.024 INCH ] Mating Tab Width : .63 MM  [.024 INCH ] Terminal & Splice Type : Receptacle Dimensions Wire Insulation Diameter : 1.15 - 1.6 MM  [.045 - .062 INCH ] Wire Size (MMSQ) : .25 - .35 Wire Size (AWG) : 23 - 22 Wire Size Search (AWG) : 22, 23 Wire Size Search (MMSQ) : .25, .3 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Carton Packaging Quantity : 1000 Product Type Features Automotive Terminal Wire Type : Copper Insulated : No Primary Locking Feature : Locking Lance Sealable : No Termination Features Automotive Terminal Termination Method : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Requirement : Uninsulated Operating Temperature (Max) : 110 DEGC , 140 DEGC , 100 DEGC , 120 DEGC , 85 DEGC , 90 DEGC , 105 DEGC , 80 DEGC , 130 DEGC , 125 DEGC  [185 DEGF , 248 DEGF , 257 DEGF , 221 DEGF , 176 DEGF , 212 DEGF , 284 DEGF , 230 DEGF , 266 DEGF , 194 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Contact Features


  • Automotive Terminal Interface Plating : Gold (Au)
  • Crimp Type : F-Crimp
  • Mating Tab Thickness : .63 MM  [.024 INCH ]
  • Mating Tab Width : .63 MM  [.024 INCH ]
  • Terminal & Splice Type : Receptacle

Dimensions


  • Wire Insulation Diameter : 1.15 - 1.6 MM  [.045 - .062 INCH ]
  • Wire Size (MMSQ) : .25 - .35
  • Wire Size (AWG) : 23 - 22
  • Wire Size Search (AWG) : 22, 23
  • Wire Size Search (MMSQ) : .25, .3

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 1000

Product Type Features


  • Automotive Terminal Wire Type : Copper
  • Insulated : No
  • Primary Locking Feature : Locking Lance
  • Sealable : No

Termination Features


  • Automotive Terminal Termination Method : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Requirement : Uninsulated
  • Operating Temperature (Max) : 110 DEGC , 140 DEGC , 100 DEGC , 120 DEGC , 85 DEGC , 90 DEGC , 105 DEGC , 80 DEGC , 130 DEGC , 125 DEGC  [185 DEGF , 248 DEGF , 257 DEGF , 221 DEGF , 176 DEGF , 212 DEGF , 284 DEGF , 230 DEGF , 266 DEGF , 194 DEGF ]
  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 5-963726-5
Product Name Automotive Terminals
Type Contact
Shape / Form Socket or Receptacle; Receptacle
Plating / Coating Gold; Gold (Au)
Unlock Full Specs
to access all available technical data

Similar Products

RF Contacts - 1218689-1 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
View Details
Automotive Terminals - 1-2349180-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin Silver (SnAg)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SNG-0026-0011-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.1020 inch (2.59 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SNG-0016-0005-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.0630 inch (1.6 mm)
View Details