TE Connectivity Connector Contacts 5-87278-1

Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness (MICIN) : 100 - 2000 Contact Type : Socket Contact Underplating Material : Nickel Mating Tab Thickness : .78 MM  [.031 INCH ] Mating Tab Width : 1.57 MM  [.062 INCH ] PCB Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness (MICIN) : 100 - 2000 Dimensions Compatible Insulation Diameter Range : 1.27 - 2.54 MM  [.05 - .1 INCH ] Wire Size (MMSQ) : .3 - .9 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 642.4 - 1624 Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 1200 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 250 Termination Resistance (MOHM) : 12 Industry Standards Compatible With Approved Standards Products : UL E28476 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness (MICIN) : 100 - 2000 Contact Type : Socket Contact Underplating Material : Nickel Mating Tab Thickness : .78 MM  [.031 INCH ] Mating Tab Width : 1.57 MM  [.062 INCH ] PCB Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness (MICIN) : 100 - 2000 Dimensions Compatible Insulation Diameter Range : 1.27 - 2.54 MM  [.05 - .1 INCH ] Wire Size (MMSQ) : .3 - .9 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 642.4 - 1624 Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 1200 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 250 Termination Resistance (MOHM) : 12 Industry Standards Compatible With Approved Standards Products : UL E28476 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 5-87278-1 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
5-87278-1
Connector Contacts 5-87278-1
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness (MICIN) : 100 - 2000 Contact Type : Socket Contact Underplating Material : Nickel Mating Tab Thickness : .78 MM  [.031 INCH ] Mating Tab Width : 1.57 MM  [.062 INCH ] PCB Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness (MICIN) : 100 - 2000 Dimensions Compatible Insulation Diameter Range : 1.27 - 2.54 MM  [.05 - .1 INCH ] Wire Size (MMSQ) : .3 - .9 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 642.4 - 1624 Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 1200 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 250 Termination Resistance (MOHM) : 12 Industry Standards Compatible With Approved Standards Products : UL E28476 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Thickness (MICIN) : 100 - 2000
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • Mating Tab Thickness : .78 MM  [.031 INCH ]
  • Mating Tab Width : 1.57 MM  [.062 INCH ]
  • PCB Contact Termination Area Plating Material : Tin
  • Wire Contact Termination Area Plating Material : Tin
  • Wire Contact Termination Area Plating Thickness (MICIN) : 100 - 2000

Dimensions


  • Compatible Insulation Diameter Range : 1.27 - 2.54 MM  [.05 - .1 INCH ]
  • Wire Size (MMSQ) : .3 - .9
  • Wire Size (AWG) : 22 - 18
  • Wire Size (CMA) : 642.4 - 1624

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (V) : 1200
  • Insulation Resistance (Min) (MEGOHM) : 5000
  • Operating Voltage (VAC) : 250
  • Termination Resistance (MOHM) : 12

Industry Standards


  • Compatible With Approved Standards Products : UL E28476

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 5-87278-1
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627025-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 19 AWG
View Details
Connector Contacts - 105978-31 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1123721-2 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.8900 mm2
View Details
Coax Contacts - 1-1393662-4 - TE Connectivity
Specs
Features RoHS
View Details