Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin (Sn) Contact Shape & Form : Square Contact Type : Socket Contact Underplating Material : Nickel Mating Square Post Dimension : .64 MM [.025 INCH ] PCB Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : .97 - 1.57 MM [.038 - .062 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 254.1 - 642.4
Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 750 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 250 Termination Resistance (MOHM) : 12
Industry Standards Compatible With Approved Standards Products : UL E28476, CSA LR7189
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Strip Packaging Quantity : 7000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Contact Features
- Contact Base Material : Phosphor Bronze
- Contact Current Rating (Max) (AMP) : 3
- Contact Mating Area Plating Material : Tin (Sn)
- Contact Shape & Form : Square
- Contact Type : Socket
- Contact Underplating Material : Nickel
- Mating Square Post Dimension : .64 MM [.025 INCH ]
- PCB Contact Termination Area Plating Material : Tin
- Wire Contact Termination Area Plating Material : Tin
Dimensions
- Compatible Insulation Diameter Range : .97 - 1.57 MM [.038 - .062 INCH ]
- Wire Size (MMSQ) : .12 - .4
- Wire Size (AWG) : 26 - 22
- Wire Size (CMA) : 254.1 - 642.4
Electrical Characteristics
- Dielectric Withstanding Voltage (Max) (V) : 750
- Insulation Resistance (Min) (MEGOHM) : 5000
- Operating Voltage (VAC) : 250
- Termination Resistance (MOHM) : 12
Industry Standards
- Compatible With Approved Standards Products : UL E28476, CSA LR7189
Mechanical Attachment
- Wire Insulation Support : With
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Strip
- Packaging Quantity : 7000
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]