Memory Protection Devices, Inc. C Cell Contact SNT8-3

Description
Model No. SNT8-3 Description C Cell Common Pos/Neg Contact Material Steel Base and Spring Contact Material Nickel plated overall Color Black Accessories Price, 100 pieces $ Price, 500 pieces $ Price, 1000 pieces $0.21 Package Size 1000 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Reference Drawings for Applications: Two Cell Side By Side Holder - Dwg# 1015-18.pdf
Datasheet
Description
Model No. SNT8-3 Description C Cell Common Pos/Neg Contact Material Steel Base and Spring Contact Material Nickel plated overall Color Black Accessories Price, 100 pieces $ Price, 500 pieces $ Price, 1000 pieces $0.21 Package Size 1000 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Reference Drawings for Applications: Two Cell Side By Side Holder - Dwg# 1015-18.pdf
Datasheet

Suppliers

Company
Product
Description
Supplier Links
C Cell Contact - SNT8-3 - Memory Protection Devices, Inc.
Farmingdale, NY, USA
C Cell Contact
SNT8-3
C Cell Contact SNT8-3
Model No. SNT8-3 Description C Cell Common Pos/Neg Contact Material Steel Base and Spring Contact Material Nickel plated overall Color Black Accessories Price, 100 pieces $ Price, 500 pieces $ Price, 1000 pieces $0.21 Package Size 1000 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Reference Drawings for Applications: Two Cell Side By Side Holder - Dwg# 1015-18.pdf
Model No.SNT8-3
DescriptionC Cell Common Pos/Neg Contact
MaterialSteel Base and Spring
Contact MaterialNickel plated overall
ColorBlack
Accessories
Price, 100 pieces$
Price, 500 pieces$
Price, 1000 pieces$0.21
Package Size1000 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
CommentsMade in China
Reference Drawings for Applications:
Two Cell Side By Side Holder - Dwg# 1015-18.pdf
Supplier's Site Datasheet

Technical Specifications

  Memory Protection Devices, Inc.
Product Category Electrodes and Electrode Materials
Product Number SNT8-3
Product Name C Cell Contact
Type Contact
Material Base Metal
Shape / Form Custom / Application Specific; Button; Stamping
Plating / Coating Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-2323881-4 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
AA Cell Contact - SNT5-2 - Memory Protection Devices, Inc.
Memory Protection Devices, Inc.
Specs
Type Contact
Material Base Metal
Shape / Form Custom / Application Specific; Button; Stamping
View Details