TE Connectivity
Connector Contacts
5-66461-8
Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 2.54 MICM [100 MICIN ] Contact Orientation : Straight Contact Shape & Form : Square Contact Size : Size 16 Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ] Mating Pin Diameter : 1.57 MM [.062 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : 2.54 MICM [100 MICIN ]
Dimensions Wire Size (MMSQ) : .03 Wire Size (AWG) : 32
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Carton Packaging Quantity : 1000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Wire Wrap
Usage Conditions Operating Temperature Range : -55 - 90 DEGC [-67 - 194 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 2.54 MICM [100 MICIN ] Contact Orientation : Straight Contact Shape & Form : Square Contact Size : Size 16 Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ] Mating Pin Diameter : 1.57 MM [.062 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : 2.54 MICM [100 MICIN ]
Dimensions Wire Size (MMSQ) : .03 Wire Size (AWG) : 32
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Carton Packaging Quantity : 1000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Wire Wrap
Usage Conditions Operating Temperature Range : -55 - 90 DEGC [-67 - 194 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 2.54 MICM [100 MICIN ] Contact Orientation : Straight Contact Shape & Form : Square Contact Size : Size 16 Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ] Mating Pin Diameter : 1.57 MM [.062 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : 2.54 MICM [100 MICIN ]
Dimensions Wire Size (MMSQ) : .03 Wire Size (AWG) : 32
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Carton Packaging Quantity : 1000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Wire Wrap
Usage Conditions Operating Temperature Range : -55 - 90 DEGC [-67 - 194 DEGF ]
Contact Features
- Contact Base Material : Brass
- Contact Current Rating (Max) (AMP) : 13
- Contact Mating Area Plating Material : Tin (Sn)
- Contact Mating Area Plating Material Thickness : 2.54 MICM [100 MICIN ]
- Contact Orientation : Straight
- Contact Shape & Form : Square
- Contact Size : Size 16
- Contact Type : Socket
- Contact Underplating Material : Nickel
- Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ]
- Mating Pin Diameter : 1.57 MM [.062 INCH ]
- Wire Contact Termination Area Plating Material : Tin
- Wire Contact Termination Area Plating Material Finish : Bright
- Wire Contact Termination Area Plating Thickness : 2.54 MICM [100 MICIN ]
Dimensions
- Wire Size (MMSQ) : .03
- Wire Size (AWG) : 32
Mechanical Attachment
- Wire Insulation Support : Without
Operation/Application
- Circuit Application : Power & Signal
Packaging Features
- Packaging Method : Carton
- Packaging Quantity : 1000
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Wire Wrap
Usage Conditions
- Operating Temperature Range : -55 - 90 DEGC [-67 - 194 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
5-66461-8 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
16 to 20 AWG
International
0.5000 to 1.5 mm2
View Details
Terminal Type
Ring Terminal
Material
Pre-Tin, Brass
Features
RoHS
View Details
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details