Body Features Filter Shield Type : Filter Shield Product Orientation : Vertical
Configuration Features Fuse Options : Single
Dimensions Panel Thickness (Recommended) : .79 - 2 MM [.031 - .079 INCH ]
Electrical Characteristics Current Rating (AMP) : 10 Input Voltage Selection : Dual AC Voltage (Series/Parallel) Leakage Current (Max) (120VAC, 60Hz) (MICA) : 2 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 5 Operating Voltage (VAC) : 230, 115
Mechanical Attachment Panel Mount Feature Type : Flanged
Product Type Features Filter Switch Type : No Switch Filter Type : General Purpose Filtering Requirements : Filtered Output Termination Type : .187" FASTON
Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Body Features
- Filter Shield Type : Filter Shield
- Product Orientation : Vertical
Configuration Features
Dimensions
- Panel Thickness (Recommended) : .79 - 2 MM [.031 - .079 INCH ]
Electrical Characteristics
- Current Rating (AMP) : 10
- Input Voltage Selection : Dual AC Voltage (Series/Parallel)
- Leakage Current (Max) (120VAC, 60Hz) (MICA) : 2
- Leakage Current (Max) (250VAC, 50Hz) (MICA) : 5
- Operating Voltage (VAC) : 230, 115
Mechanical Attachment
- Panel Mount Feature Type : Flanged
Product Type Features
- Filter Switch Type : No Switch
- Filter Type : General Purpose
- Filtering Requirements : Filtered
- Output Termination Type : .187" FASTON
Usage Conditions
- Operating Temperature Range (DEGC) : -10 - 40