TE Connectivity Wire-to-Board Connector Contacts 5-66067-5

Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 15 Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Electrical Characteristics Insulation Resistance (MEGO) : 5000 Operation/Applicatio n Circuit Application : Power & Signal Other Comment : Solder tab will accommodate a maximum of two 1.25-1.40 mm2- [16 AWG] solid wires, or two 0.80-0.90 mm2- [18 AWG] stranded wires. Packaging Features Packaging Method : Loose Piece Packaging Quantity : 5000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Solder Eyelet Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 15 Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Electrical Characteristics Insulation Resistance (MEGO) : 5000 Operation/Applicatio n Circuit Application : Power & Signal Other Comment : Solder tab will accommodate a maximum of two 1.25-1.40 mm2- [16 AWG] solid wires, or two 0.80-0.90 mm2- [18 AWG] stranded wires. Packaging Features Packaging Method : Loose Piece Packaging Quantity : 5000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Solder Eyelet Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire-to-Board Connector Contacts - 5-66067-5 - TE Connectivity
Berwyn, PA, United States
Wire-to-Board Connector Contacts
5-66067-5
Wire-to-Board Connector Contacts 5-66067-5
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 15 Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Electrical Characteristics Insulation Resistance (MEGO) : 5000 Operation/Applicatio n Circuit Application : Power & Signal Other Comment : Solder tab will accommodate a maximum of two 1.25-1.40 mm2- [16 AWG] solid wires, or two 0.80-0.90 mm2- [18 AWG] stranded wires. Packaging Features Packaging Method : Loose Piece Packaging Quantity : 5000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Solder Eyelet Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness (MICIN) : 15
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Gold Flash

Electrical Characteristics


  • Insulation Resistance (MEGO) : 5000

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Comment : Solder tab will accommodate a maximum of two 1.25-1.40 mm2- [16 AWG] solid wires, or two 0.80-0.90 mm2- [18 AWG] stranded wires.

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 5000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Solder Eyelet

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 5-66067-5
Product Name Wire-to-Board Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1744128-1 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 104505-5 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Magnet Wire Terminals - 1-1742539-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 to 14 AWG
View Details
2 suppliers
Connector Contacts - 1123721-4 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3300 to 0.8200 mm2
View Details