TE Connectivity Standard Rectangular Connectors 5-644783-4

Description
Configuration Features Contacts Preloaded : Yes Number of Cavities : 24 Number of Positions : 24 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 7 Contact Mating Area Plating Material : Tin Contact Retention Within Housing : With Contact Type : Receptacle Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Connector Height : 18.42 MM  [.725 INCH ] Product Length : 95.1 MM  [3.744 INCH ] Product Width : 9.02 MM  [.355 INCH ] Wire Size (MMSQ) : .3 - .4 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Color : Red Housing Material : Nylon Industry Standards Agency/Standard : CSA, UL Approved Standards : UL E28476 CSA Rating : LR 7189 UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Contact Retention Type Within Housing : Locking Lance Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Ramp Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 300 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Insertion Force Type : Normal Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Configuration Features Contacts Preloaded : Yes Number of Cavities : 24 Number of Positions : 24 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 7 Contact Mating Area Plating Material : Tin Contact Retention Within Housing : With Contact Type : Receptacle Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Connector Height : 18.42 MM  [.725 INCH ] Product Length : 95.1 MM  [3.744 INCH ] Product Width : 9.02 MM  [.355 INCH ] Wire Size (MMSQ) : .3 - .4 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Color : Red Housing Material : Nylon Industry Standards Agency/Standard : CSA, UL Approved Standards : UL E28476 CSA Rating : LR 7189 UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Contact Retention Type Within Housing : Locking Lance Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Ramp Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 300 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Insertion Force Type : Normal Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Rectangular Connectors - 5-644783-4 - TE Connectivity
Berwyn, PA, United States
Standard Rectangular Connectors
5-644783-4
Standard Rectangular Connectors 5-644783-4
Configuration Features Contacts Preloaded : Yes Number of Cavities : 24 Number of Positions : 24 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 7 Contact Mating Area Plating Material : Tin Contact Retention Within Housing : With Contact Type : Receptacle Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Connector Height : 18.42 MM  [.725 INCH ] Product Length : 95.1 MM  [3.744 INCH ] Product Width : 9.02 MM  [.355 INCH ] Wire Size (MMSQ) : .3 - .4 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Color : Red Housing Material : Nylon Industry Standards Agency/Standard : CSA, UL Approved Standards : UL E28476 CSA Rating : LR 7189 UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Contact Retention Type Within Housing : Locking Lance Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Ramp Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 300 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Insertion Force Type : Normal Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Cavities : 24
  • Number of Positions : 24
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 7
  • Contact Mating Area Plating Material : Tin
  • Contact Retention Within Housing : With
  • Contact Type : Receptacle
  • Contact Underplating Material : Nickel
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Height : 18.42 MM  [.725 INCH ]
  • Product Length : 95.1 MM  [3.744 INCH ]
  • Product Width : 9.02 MM  [.355 INCH ]
  • Wire Size (MMSQ) : .3 - .4
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Housing Features


  • Centerline (Pitch) : 3.96 MM  [.156 INCH ]
  • Housing Color : Red
  • Housing Material : Nylon

Industry Standards


  • Agency/Standard : CSA, UL
  • Approved Standards : UL E28476
  • CSA Rating : LR 7189
  • UL Flammability Rating : UL 94V-2
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Contact Retention Type Within Housing : Locking Lance
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Locking Ramp

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Quantity : 300

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Insertion Force Type : Normal
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
24P Mta156 Assy On Tape Lf Amp - Te Connectivity - 19R0622 - Newark, An Avnet Company
Chicago, IL, United States
24P Mta156 Assy On Tape Lf Amp - Te Connectivity
19R0622
24P Mta156 Assy On Tape Lf Amp - Te Connectivity 19R0622
24P MTA156 ASSY ON TAPE LF

24P MTA156 ASSY ON TAPE LF

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 5-644783-4 19R0622
Product Name Standard Rectangular Connectors 24P Mta156 Assy On Tape Lf Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103958-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers