TE Connectivity Automotive Headers 5-6447225-3

Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 8 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Solder Process : Wave Solder Capable Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Printed Circuit Board Header Type : Unshrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 8 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Solder Process : Wave Solder Capable Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Printed Circuit Board Header Type : Unshrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 5-6447225-3 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
5-6447225-3
Automotive Headers 5-6447225-3
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 8 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Solder Process : Wave Solder Capable Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Printed Circuit Board Header Type : Unshrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Blue

Configuration Features


  • Number of Positions : 8
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 2
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Pin

Housing Features


  • Centerline (Pitch) : 2 MM  [.078 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : With

Operation/Application


  • Solder Process : Wave Solder Capable

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Header Type : Unshrouded
  • Mixed & Hybrid Header : No
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 5-6447225-3
Product Name Automotive Headers
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0937-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Automotive Headers - 1-2399609-3 - TE Connectivity
Specs
Connector Type Automotive Connector
Termination Through Hole - Screw
Mounting Panel Mount
View Details
2 suppliers