TE Connectivity Contact, Socket, 24-20Awg, Crimp; Product Range Amp Te Connectivity 5-583853-4

Description
CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:Crimp-Snap Series; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:.100, .125, .156 Centerline Connectors; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:Crimp-Snap Series; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:.100, .125, .156 Centerline Connectors; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 24-20Awg, Crimp; Product Range Amp Te Connectivity - 16M3976 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24-20Awg, Crimp; Product Range Amp Te Connectivity
16M3976
Contact, Socket, 24-20Awg, Crimp; Product Range Amp Te Connectivity 16M3976
CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:Crimp-Snap Series; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:.100, .125, .156 Centerline Connectors; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG RoHS Compliant: Yes

CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:Crimp-Snap Series; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:.100, .125, .156 Centerline Connectors; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 16M3976
Product Name Contact, Socket, 24-20Awg, Crimp; Product Range Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data