TE Connectivity Board-Board Connector Receptacle, 16 Position, 2Row; Connector Systems Te Connectivity 5-534998-8.

Description
BOARD-BOARD CONNECTOR RECEPTACLE, 16 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Through Hole Mount; Product Range:AMPMODU Mod IV Series RoHS Compliant: Yes
Datasheet
Description
BOARD-BOARD CONNECTOR RECEPTACLE, 16 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Through Hole Mount; Product Range:AMPMODU Mod IV Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-Board Connector Receptacle, 16 Position, 2Row; Connector Systems Te Connectivity - 28AC9828 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Receptacle, 16 Position, 2Row; Connector Systems Te Connectivity
28AC9828
Board-Board Connector Receptacle, 16 Position, 2Row; Connector Systems Te Connectivity 28AC9828
BOARD-BOARD CONNECTOR RECEPTACLE, 16 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Through Hole Mount; Product Range:AMPMODU Mod IV Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR RECEPTACLE, 16 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Through Hole Mount; Product Range:AMPMODU Mod IV Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC9828
Product Name Board-Board Connector Receptacle, 16 Position, 2Row; Connector Systems Te Connectivity
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9218BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
BNC (F) Bulkhead Solder Type Connector - ET-BFS-BH-ST-N - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details