TE Connectivity Board-Board Connector, Receptacle, 5 Position, 1Row; Connector Systems Amp - Te Connectivity 5-534237-3.

Description
BOARD-BOARD CONNECTOR, RECEPTACLE, 5 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Connector Mounting:Through Hole Mount; Product Range:AMPMODU Mod IV Series RoHS Compliant: Yes
Description
BOARD-BOARD CONNECTOR, RECEPTACLE, 5 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Connector Mounting:Through Hole Mount; Product Range:AMPMODU Mod IV Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Board-Board Connector, Receptacle, 5 Position, 1Row; Connector Systems Amp - Te Connectivity - 28AC9826 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Receptacle, 5 Position, 1Row; Connector Systems Amp - Te Connectivity
28AC9826
Board-Board Connector, Receptacle, 5 Position, 1Row; Connector Systems Amp - Te Connectivity 28AC9826
BOARD-BOARD CONNECTOR, RECEPTACLE, 5 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Connector Mounting:Through Hole Mount; Product Range:AMPMODU Mod IV Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, RECEPTACLE, 5 POSITION, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Connector Mounting:Through Hole Mount; Product Range:AMPMODU Mod IV Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC9826
Product Name Board-Board Connector, Receptacle, 5 Position, 1Row; Connector Systems Amp - Te Connectivity
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products