TE Connectivity Electronic Connector 5-530843-4

Description
CONN CARDEDGE FMALE 40POS 0.100 Product overview: 5-530843-4 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-5-530843-4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN CARDEDGE FMALE 40POS 0.100 Product overview: 5-530843-4 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-5-530843-4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
303-5-530843-4
Electronic Connector 303-5-530843-4
CONN CARDEDGE FMALE 40POS 0.100 Product overview: 5-530843-4 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-5-530843-4 can be used for catalog matching and distributor lookup.

CONN CARDEDGE FMALE 40POS 0.100 Product overview: 5-530843-4 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-5-530843-4 can be used for catalog matching and distributor lookup.

Supplier's Site
Card Edge Connectors - Edgeboard Connectors - 5-530843-4 - 764019-5-530843-4 - Win Source Electronics
Laguna Hills, CA, United States
Card Edge Connectors - Edgeboard Connectors - 5-530843-4
764019-5-530843-4
Card Edge Connectors - Edgeboard Connectors - 5-530843-4 764019-5-530843-4
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 764019-5-530843-4 Series: Standard Edge II Packaging: Bulk Number of Positions: 40 Pitch: 0.100" (2.54mm) Mounting Style: Through Hole Color: Black Operating Temperature Range: -55°C ~ 85°C Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Contact Material: Phosphor Bronze Material - Insulation: Polyester, Glass Filled Gender: Female Card Type: Multibus I Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm) Read Out: Dual Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 486

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 764019-5-530843-4
Series: Standard Edge II
Packaging: Bulk
Number of Positions: 40
Pitch: 0.100" (2.54mm)
Mounting Style: Through Hole
Color: Black
Operating Temperature Range: -55°C ~ 85°C
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Contact Material: Phosphor Bronze
Material - Insulation: Polyester, Glass Filled
Gender: Female
Card Type: Multibus I
Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm)
Read Out: Dual
Categories: Connectors, Interconnects
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 486

Buy Now Datasheet
Edgeboard Connectors - A29117-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
A29117-ND
Edgeboard Connectors A29117-ND
"40 Position Female Connector Multibus I Gold 0.100"" (2.54mm) Black"

"40 Position Female Connector Multibus I Gold 0.100"" (2.54mm) Black"

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors
Product Number 303-5-530843-4 764019-5-530843-4 A29117-ND
Product Name Electronic Connector Card Edge Connectors - Edgeboard Connectors - 5-530843-4 Edgeboard Connectors
Gender Female / Jack Female / Jack
Termination Solder Solder
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data