16A Power Header, 3 Pos, Right Angle, Through Hole, Male, Grey Product overview: 5-5223963-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 16A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 16A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-5223963-1 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects -Backplane Connectors -Specialized
Series: UPM (Universal Power Modules)
Package: Tube
Product Status: Active
Connector Type: Header, Male Blades
Connector Style: Blade Power
Mounting Type: Board Edge, Through Hole, Right Angle
Contact Finish: Gold
Contact Finish Thickness: 50.0µin (1.27µm)
UPM R/A Header 3P HC Power Conn, MLM
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5-5223963-1 | 316-5-5223963-1 | 36AC5572 | |
| Product Name | Power Connectors | Through-Hole 16A Electronic Connector | Connectors, Interconnects -Backplane Connectors -Specialized | Upm R/a Header 3P Hc Power Conn, Mlm Amp - Te Connectivity |
| Gender | Male / Plug |