TE Connectivity DIP Switch 5-435470-3

Description
Body Features Case Color : Black Configuration Features Configuration (Pole-Throw) : Multiple Single Pole - Double Throw Number of Positions : 8 Number of Switches : 4 Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Switch Contact Plating Material : Gold Dimensions Product Height : 9.14 MM  [.36 INCH ] Product Length : 22.35 MM  [.88 INCH ] Electrical Characteristics Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Low Profile : Yes Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Tube Packaging Quantity : 14 Product Type Features Actuator Style : Lever (Top Actuated) DIP & SIP Switch Type : DIP Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range (DEGC) : -55 - 105
Request a Quote Datasheet
Description
Body Features Case Color : Black Configuration Features Configuration (Pole-Throw) : Multiple Single Pole - Double Throw Number of Positions : 8 Number of Switches : 4 Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Switch Contact Plating Material : Gold Dimensions Product Height : 9.14 MM  [.36 INCH ] Product Length : 22.35 MM  [.88 INCH ] Electrical Characteristics Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Low Profile : Yes Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Tube Packaging Quantity : 14 Product Type Features Actuator Style : Lever (Top Actuated) DIP & SIP Switch Type : DIP Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range (DEGC) : -55 - 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - 5-435470-3 - TE Connectivity
Berwyn, PA, United States
DIP Switch
5-435470-3
DIP Switch 5-435470-3
Body Features Case Color : Black Configuration Features Configuration (Pole-Throw) : Multiple Single Pole - Double Throw Number of Positions : 8 Number of Switches : 4 Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Switch Contact Plating Material : Gold Dimensions Product Height : 9.14 MM  [.36 INCH ] Product Length : 22.35 MM  [.88 INCH ] Electrical Characteristics Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Low Profile : Yes Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Tube Packaging Quantity : 14 Product Type Features Actuator Style : Lever (Top Actuated) DIP & SIP Switch Type : DIP Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range (DEGC) : -55 - 105

Body Features


  • Case Color : Black

Configuration Features


  • Configuration (Pole-Throw) : Multiple Single Pole - Double Throw
  • Number of Positions : 8
  • Number of Switches : 4

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Gold
  • Switch Contact Plating Material : Gold

Dimensions


  • Product Height : 9.14 MM  [.36 INCH ]
  • Product Length : 22.35 MM  [.88 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 50

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Low Profile : Yes

Industry Standards


  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 14

Product Type Features


  • Actuator Style : Lever (Top Actuated)
  • DIP & SIP Switch Type : DIP

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 3.56 MM  [.14 INCH ]

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 105
Buy Now
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
5-435470-3
DIP Switches / SIP Switches 5-435470-3
DIP Switches / SIP Switches DIP SW ASSY-BLK LP ACT-8POS

DIP Switches / SIP Switches DIP SW ASSY-BLK LP ACT-8POS

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches
Product Number 5-435470-3 5-435470-3
Product Name DIP Switch DIP Switches / SIP Switches
Number of Positions Available 8
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 2-1571999-9 - TE Connectivity
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Number of Positions Available 8
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
4 suppliers
DIP Switch - 1825057-3 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 4
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
4 suppliers
DIP Switch - 2-2396234-6 - TE Connectivity
Specs
Number of Positions Available 16
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details
2 suppliers
DIP Switch - 1-1825008-0 - TE Connectivity
Specs
Max AC Voltage Rating 20 volts
Max DC Voltage Rating 20 volts
View Details
2 suppliers