TE Connectivity DIP Switch 1-1825190-0

Description
Body Features Actuator Orientation : Top Actuator Profile : Recessed Case Color : Black Case Material : High Temperature Nylon Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 12 Number of Switches : 12 Contact Features Contact Base Material : Copper Alloy PCB Contact Termination Area Plating Material : Tin Switch Contact Plating Material : Tin Dimensions Product Height : 2 MM  [.079 INCH ] Product Length : 30.48 MM  [1.2 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 2 Operating Voltage (VDC) : 500 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Tube Packaging Quantity : 30 Product Type Features Actuator Type : Slide DIP & SIP Switch Type : DIP Sealed Device : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.8 MM  [.15 INCH ] Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Orientation : Top Actuator Profile : Recessed Case Color : Black Case Material : High Temperature Nylon Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 12 Number of Switches : 12 Contact Features Contact Base Material : Copper Alloy PCB Contact Termination Area Plating Material : Tin Switch Contact Plating Material : Tin Dimensions Product Height : 2 MM  [.079 INCH ] Product Length : 30.48 MM  [1.2 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 2 Operating Voltage (VDC) : 500 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Tube Packaging Quantity : 30 Product Type Features Actuator Type : Slide DIP & SIP Switch Type : DIP Sealed Device : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.8 MM  [.15 INCH ] Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - 1-1825190-0 - TE Connectivity
Berwyn, PA, United States
DIP Switch
1-1825190-0
DIP Switch 1-1825190-0
Body Features Actuator Orientation : Top Actuator Profile : Recessed Case Color : Black Case Material : High Temperature Nylon Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 12 Number of Switches : 12 Contact Features Contact Base Material : Copper Alloy PCB Contact Termination Area Plating Material : Tin Switch Contact Plating Material : Tin Dimensions Product Height : 2 MM  [.079 INCH ] Product Length : 30.48 MM  [1.2 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 2 Operating Voltage (VDC) : 500 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Tube Packaging Quantity : 30 Product Type Features Actuator Type : Slide DIP & SIP Switch Type : DIP Sealed Device : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.8 MM  [.15 INCH ] Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]

Body Features


  • Actuator Orientation : Top
  • Actuator Profile : Recessed
  • Case Color : Black
  • Case Material : High Temperature Nylon
  • Product Orientation : Right Angle

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Number of Positions : 12
  • Number of Switches : 12

Contact Features


  • Contact Base Material : Copper Alloy
  • PCB Contact Termination Area Plating Material : Tin
  • Switch Contact Plating Material : Tin

Dimensions


  • Product Height : 2 MM  [.079 INCH ]
  • Product Length : 30.48 MM  [1.2 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 2
  • Operating Voltage (VDC) : 500

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 30

Product Type Features


  • Actuator Type : Slide
  • DIP & SIP Switch Type : DIP
  • Sealed Device : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.8 MM  [.15 INCH ]

Usage Conditions


  • Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Buy Now Datasheet
DIP Switches - 1-1825190-0-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
1-1825190-0-ND
DIP Switches 1-1825190-0-ND
Dip Switch Programmable 12 Position Through Hole Breakable (Shunt) Actuator

Dip Switch Programmable 12 Position Through Hole Breakable (Shunt) Actuator

Buy Now Datasheet
Switches - DIP Switches 1-1825190-0
SWITCH SHUNT DIP PROGRAMMABLE

SWITCH SHUNT DIP PROGRAMMABLE

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
1-1825190-0
DIP Switches / SIP Switches 1-1825190-0
DIP Switches / SIP Switches 12POS SHUNT T/H DIP SWITCH

DIP Switches / SIP Switches 12POS SHUNT T/H DIP SWITCH

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 1-1825190-0 1-1825190-0-ND 1-1825190-0 1-1825190-0
Product Name DIP Switch DIP Switches Switches - DIP Switches DIP Switches / SIP Switches
Number of Positions Available 12
Pole and Throw Specifications Single Pole, Single Throw (SPST) Other Type (Special Application)
Max Current Rating 2 amps
Max DC Voltage Rating 500 volts
Operating Temp -22 to 185 F (-30 to 85 C) -67 to 221 F (-55 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1-5161390-1 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 11
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
DIP Switch - 2-1825059-9 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 6
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
4 suppliers
DIP Switch - 1825013-1 - TE Connectivity
Specs
Max AC Voltage Rating 20 volts
Max DC Voltage Rating 20 volts
View Details
2 suppliers
DIP Switch - 1825013-9 - TE Connectivity
Specs
Max AC Voltage Rating 20 volts
Max DC Voltage Rating 20 volts
View Details
3 suppliers