TE Connectivity Rectangular Wire & Cable Connectors & Housings 5-292178-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 22 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Retention Within Housing : With Dimensions Row-to-Row Spacing : 7.6 MM  [.299 INCH ] Wire Size (AWG) : 28 - 22 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Glass-Filled PBT Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Panel Mount Feature : With Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Packaging Quantity : 40 Product Type Features Connector & Housing Type : Plug to Plug Relay Header Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp/IDC Usage Conditions Operating Temperature Range : -20 - 120 DEGC  [-4 - 248 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 22 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Retention Within Housing : With Dimensions Row-to-Row Spacing : 7.6 MM  [.299 INCH ] Wire Size (AWG) : 28 - 22 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Glass-Filled PBT Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Panel Mount Feature : With Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Packaging Quantity : 40 Product Type Features Connector & Housing Type : Plug to Plug Relay Header Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp/IDC Usage Conditions Operating Temperature Range : -20 - 120 DEGC  [-4 - 248 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 5-292178-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
5-292178-1
Rectangular Wire & Cable Connectors & Housings 5-292178-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 22 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Retention Within Housing : With Dimensions Row-to-Row Spacing : 7.6 MM  [.299 INCH ] Wire Size (AWG) : 28 - 22 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Glass-Filled PBT Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Panel Mount Feature : With Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Packaging Quantity : 40 Product Type Features Connector & Housing Type : Plug to Plug Relay Header Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp/IDC Usage Conditions Operating Temperature Range : -20 - 120 DEGC  [-4 - 248 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 22
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Retention Within Housing : With

Dimensions


  • Row-to-Row Spacing : 7.6 MM  [.299 INCH ]
  • Wire Size (AWG) : 28 - 22

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]
  • Housing Material : Glass-Filled PBT

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : Without
  • Panel Mount Feature : With
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box & Carton
  • Packaging Quantity : 40

Product Type Features


  • Connector & Housing Type : Plug to Plug Relay Header
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp/IDC

Usage Conditions


  • Operating Temperature Range : -20 - 120 DEGC  [-4 - 248 DEGF ]
Buy Now Datasheet
Singapore, Singapore
2A 125V Electronic Connector
316-5-292178-1
2A 125V Electronic Connector 316-5-292178-1
22 Pos 2 Row Header, 2A, 125V, Gold Plated Bronze, IDC, Black Product overview: 5-292178-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-292178-1 can be used for catalog matching and distributor lookup.

22 Pos 2 Row Header, 2A, 125V, Gold Plated Bronze, IDC, Black Product overview: 5-292178-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-292178-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Connectors - 5-292178-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
5-292178-1
Power Connectors 5-292178-1
MINI DRAWER CONN FOR CT 22P

MINI DRAWER CONN FOR CT 22P

Buy Now
Connectors, Interconnects -Backplane Connectors Specia -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Backplane Connectors Specia
Connectors, Interconnects -Backplane Connectors Specia
Manufacturer: TE Connectivi Category: Connectors, Interconnects -Backplane Connectors Specia Series: Mini CT Package: Bulk Product Status: Active Connector Type: Blindmate, Fixed, Non-Gendered Connector Style: Mini-Drawer Mounting Type: Panel Mount Color: Black Operating Temperature: -20°C ~ 105°C

Manufacturer: TE Connectivi
Category: Connectors, Interconnects -Backplane Connectors Specia
Series: Mini CT
Package: Bulk
Product Status: Active
Connector Type: Blindmate, Fixed, Non-Gendered
Connector Style: Mini-Drawer
Mounting Type: Panel Mount
Color: Black
Operating Temperature: -20°C ~ 105°C

Buy Now Datasheet
Backplane Connectors - Specialized - 5-292178-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
5-292178-1
Backplane Connectors - Specialized 5-292178-1
CONN BLNDMATE MIN-DRAWER 22P PNL

CONN BLNDMATE MIN-DRAWER 22P PNL

Supplier's Site Datasheet
Mini Drawer Conn For Ct 22P Amp - Te Connectivity - 18R9188 - Newark, An Avnet Company
Chicago, IL, United States
Mini Drawer Conn For Ct 22P Amp - Te Connectivity
18R9188
Mini Drawer Conn For Ct 22P Amp - Te Connectivity 18R9188
MINI DRAWER CONN FOR CT 22P

MINI DRAWER CONN FOR CT 22P

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5-292178-1 316-5-292178-1 5-292178-1 5-292178-1 18R9188
Product Name Rectangular Wire & Cable Connectors & Housings 2A 125V Electronic Connector Power Connectors Connectors, Interconnects -Backplane Connectors Specia Backplane Connectors - Specialized Mini Drawer Conn For Ct 22P Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp/IDC IDC
Mounting Panel Mount Panel Mount
Current Rating 1.0 amps 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Microminiature & Nanominiature D Connectors - 1-1589457-3 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Wire Connector
Mounting Cable Mount (Free-Hanging)
Current Rating 1.0 amps
View Details
Rectangular Connector Accessories - 1734-0528-004-3805-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Rectangular Connector Accessories - 1734-1028-017-0005-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details