TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-1565081-2

Description
Body Features Connector & Keying Code : B Primary Product Color : Red Configuration Features Number of Positions : 2 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Base Material : Copper Alloy Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Connector Height : 9.1 MM  [.358 INCH ] Connector Length : 9.1 MM  [.358 INCH ] Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Housing Material : PA 66 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Locking Latch, Latching Feature, Inertia Locking Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : B Primary Product Color : Red Configuration Features Number of Positions : 2 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Base Material : Copper Alloy Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Connector Height : 9.1 MM  [.358 INCH ] Connector Length : 9.1 MM  [.358 INCH ] Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Housing Material : PA 66 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Locking Latch, Latching Feature, Inertia Locking Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-1565081-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-1565081-2
Rectangular Wire & Cable Connectors & Housings 1-1565081-2
Body Features Connector & Keying Code : B Primary Product Color : Red Configuration Features Number of Positions : 2 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Base Material : Copper Alloy Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Receptacle Dimensions Connector Height : 9.1 MM  [.358 INCH ] Connector Length : 9.1 MM  [.358 INCH ] Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Housing Material : PA 66 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Locking Latch, Latching Feature, Inertia Locking Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Connector & Keying Code : B
  • Primary Product Color : Red

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1
  • Number of Signal Positions : 0

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Layout : Inline
  • Contact Retention Within Housing : Without
  • Contact Type : Receptacle

Dimensions


  • Connector Height : 9.1 MM  [.358 INCH ]
  • Connector Length : 9.1 MM  [.358 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 3.5 MM  [.138 INCH ]
  • Housing Material : PA 66

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Locking Latch, Latching Feature, Inertia Locking
  • Panel Mount Feature : Without
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 400

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Headers & Wire Housings - 1-1565081-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
1-1565081-2
Headers & Wire Housings 1-1565081-2
GRACE INERTIA CONNECTOR 3.5 2P

GRACE INERTIA CONNECTOR 3.5 2P

Buy Now
Rectangular Connector Housings - A119076-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A119076-ND
Rectangular Connector Housings A119076-ND
"2 Rectangular Connectors - Housings Plug Red 0.138"" (3.50mm)"

"2 Rectangular Connectors - Housings Plug Red 0.138"" (3.50mm)"

Buy Now Datasheet
Grace Inertia Connector 3.5 2P Te Connectivity - 96X6494 - Newark, An Avnet Company
Chicago, IL, United States
Grace Inertia Connector 3.5 2P Te Connectivity
96X6494
Grace Inertia Connector 3.5 2P Te Connectivity 96X6494
GRACE INERTIA CONNECTOR 3.5 2P

GRACE INERTIA CONNECTOR 3.5 2P

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1565081-2 1-1565081-2 A119076-ND 96X6494
Product Name Rectangular Wire & Cable Connectors & Housings Headers & Wire Housings Rectangular Connector Housings Grace Inertia Connector 3.5 2P Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products