TE Connectivity Rectangular Wire & Cable Connectors & Housings 5-292177-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 14 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1 Contact Retention Within Housing : With Dimensions Row-to-Row Spacing : 7.6 MM  [.299 INCH ] Wire Size (AWG) : 28 - 22 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Panel Mount Feature : With Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Packaging Quantity : 40 Product Type Features Connector & Housing Type : Plug to Plug Relay Header Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp/IDC Usage Conditions Operating Temperature Range : -20 - 120 DEGC  [-4 - 248 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 14 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1 Contact Retention Within Housing : With Dimensions Row-to-Row Spacing : 7.6 MM  [.299 INCH ] Wire Size (AWG) : 28 - 22 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Panel Mount Feature : With Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Packaging Quantity : 40 Product Type Features Connector & Housing Type : Plug to Plug Relay Header Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp/IDC Usage Conditions Operating Temperature Range : -20 - 120 DEGC  [-4 - 248 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 5-292177-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
5-292177-1
Rectangular Wire & Cable Connectors & Housings 5-292177-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 14 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1 Contact Retention Within Housing : With Dimensions Row-to-Row Spacing : 7.6 MM  [.299 INCH ] Wire Size (AWG) : 28 - 22 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Panel Mount Feature : With Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Packaging Quantity : 40 Product Type Features Connector & Housing Type : Plug to Plug Relay Header Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp/IDC Usage Conditions Operating Temperature Range : -20 - 120 DEGC  [-4 - 248 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 14
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Retention Within Housing : With

Dimensions


  • Row-to-Row Spacing : 7.6 MM  [.299 INCH ]
  • Wire Size (AWG) : 28 - 22

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : Without
  • Panel Mount Feature : With
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box & Carton
  • Packaging Quantity : 40

Product Type Features


  • Connector & Housing Type : Plug to Plug Relay Header
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp/IDC

Usage Conditions


  • Operating Temperature Range : -20 - 120 DEGC  [-4 - 248 DEGF ]
Buy Now Datasheet
Power Connectors - 5-292177-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
5-292177-1
Power Connectors 5-292177-1
MINI DRAWER CONN FOR CT 14P

MINI DRAWER CONN FOR CT 14P

Buy Now
Swedesboro, NJ, United States
Power Connectors
5-292177-1
Power Connectors 5-292177-1
Power Connectors

Power Connectors

Buy Now
Singapore, Singapore
1A 125V Electronic Connector
316-5-292177-1
1A 125V Electronic Connector 316-5-292177-1
14 Pos Header, 1A, 125V, 0.079" Pitch, Male, Gold, IDC Product overview: 5-292177-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-292177-1 can be used for catalog matching and distributor lookup.

14 Pos Header, 1A, 125V, 0.079" Pitch, Male, Gold, IDC Product overview: 5-292177-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-292177-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects -Backplane Connectors Specialized -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Backplane Connectors Specialized
Connectors, Interconnects -Backplane Connectors Specialized
Manufacturer: TE Connectivity Category: Connectors, Interconnects -Backplane Connectors Specialized Series: Mini CT Package: Bulk Product Status: Active Connector Type: Blindmate, Fixed, Non-Gendered Connector Style: Mini-Drawer Number of Positions: 14 Number of Positions Loaded: All Pitch: 0.079" (2.00mm)

Manufacturer: TE Connectivity
Category: Connectors, Interconnects -Backplane Connectors Specialized
Series: Mini CT
Package: Bulk
Product Status: Active
Connector Type: Blindmate, Fixed, Non-Gendered
Connector Style: Mini-Drawer
Number of Positions: 14
Number of Positions Loaded: All
Pitch: 0.079" (2.00mm)

Buy Now Datasheet
Backplane Connectors - 9097898 - RS Components, Ltd.
Corby, Northants, United Kingdom
Backplane Connectors
9097898
Backplane Connectors 9097898
TE Connectivity 5-292177-1

TE Connectivity 5-292177-1

Supplier's Site
Backplane Connectors - 1648380 - RS Components, Ltd.
Corby, Northants, United Kingdom
Backplane Connectors
1648380
Backplane Connectors 1648380
TE Connectivity 5-292177-1

TE Connectivity 5-292177-1

Supplier's Site
Mini Drawer Conn For Ct 14P Amp - Te Connectivity - 76AC8079 - Newark, An Avnet Company
Chicago, IL, United States
Mini Drawer Conn For Ct 14P Amp - Te Connectivity
76AC8079
Mini Drawer Conn For Ct 14P Amp - Te Connectivity 76AC8079
MINI DRAWER CONN FOR CT 14P

MINI DRAWER CONN FOR CT 14P

Supplier's Site
Backplane Connectors - Specialized - 5-292177-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
5-292177-1
Backplane Connectors - Specialized 5-292177-1
CONN BLNDMATE MIN-DRAWER 14P PNL

CONN BLNDMATE MIN-DRAWER 14P PNL

Supplier's Site Datasheet
CONN BLNDMATE MIN-DRAWER 14P PNL - 792-5-292177-1 - Utmel Electronic Limited
Hong Kong, China
CONN BLNDMATE MIN-DRAWER 14P PNL
792-5-292177-1
CONN BLNDMATE MIN-DRAWER 14P PNL 792-5-292177-1
CONN BLNDMATE MIN-DRAWER 14P PNL

CONN BLNDMATE MIN-DRAWER 14P PNL

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Lingto Electronic Limited Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5-292177-1 5-292177-1 316-5-292177-1 9097898 1648380 76AC8079 5-292177-1 792-5-292177-1
Product Name Rectangular Wire & Cable Connectors & Housings Power Connectors 1A 125V Electronic Connector Connectors, Interconnects -Backplane Connectors Specialized Backplane Connectors Backplane Connectors Mini Drawer Conn For Ct 14P Amp - Te Connectivity Backplane Connectors - Specialized CONN BLNDMATE MIN-DRAWER 14P PNL
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp/IDC IDC Solder Solder Solder
Mounting Panel Mount Panel mount Panel
Current Rating 1.0 amps 1.0 amps 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 1058058-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
Rectangular Connector Accessories - A111679-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Rectangular Connector Accessories - 102681-8-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers