TE Connectivity Modular Jack Filters 5-2337827-1

Description
Configuration Features Number of Loaded Positions : 48 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper-clad Steel Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 4 MICM  [157.48 MICIN ] PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Color : Black Housing Material : PF2A5-151J Mating Entry Location : Bottom Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Filtering Requirements : Filtered Modular Jack Filter Type : Discrete Magnetic Filter Output Termination Type : PCB Mount Signal Characteristics Data Rate (GBS) : .1, .01 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.2 MM  [.126 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Loaded Positions : 48 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper-clad Steel Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 4 MICM  [157.48 MICIN ] PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Color : Black Housing Material : PF2A5-151J Mating Entry Location : Bottom Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Filtering Requirements : Filtered Modular Jack Filter Type : Discrete Magnetic Filter Output Termination Type : PCB Mount Signal Characteristics Data Rate (GBS) : .1, .01 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.2 MM  [.126 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Jack Filters - 5-2337827-1 - TE Connectivity
Berwyn, PA, United States
Modular Jack Filters
5-2337827-1
Modular Jack Filters 5-2337827-1
Configuration Features Number of Loaded Positions : 48 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper-clad Steel Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 4 MICM  [157.48 MICIN ] PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Color : Black Housing Material : PF2A5-151J Mating Entry Location : Bottom Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Filtering Requirements : Filtered Modular Jack Filter Type : Discrete Magnetic Filter Output Termination Type : PCB Mount Signal Characteristics Data Rate (GBS) : .1, .01 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.2 MM  [.126 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Number of Loaded Positions : 48
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper-clad Steel
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Thickness : 4 MICM  [157.48 MICIN ]
  • PCB Contact Termination Area Plating Material : Tin

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]
  • Housing Color : Black
  • Housing Material : PF2A5-151J
  • Mating Entry Location : Bottom

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Filtering Requirements : Filtered
  • Modular Jack Filter Type : Discrete Magnetic Filter
  • Output Termination Type : PCB Mount

Signal Characteristics


  • Data Rate (GBS) : .1, .01

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.2 MM  [.126 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Power Line Filter Modules - 174-5-2337827-1-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
174-5-2337827-1-ND
Power Line Filter Modules 174-5-2337827-1-ND
DISCR.ETH.MAG. 10/100 QUAD THT

DISCR.ETH.MAG. 10/100 QUAD THT

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 5-2337827-1 174-5-2337827-1-ND
Product Name Modular Jack Filters Power Line Filter Modules
Filter Type Modular Jack Filters
Unlock Full Specs
to access all available technical data

Similar Products

3-Phase Filters - 1-1609998-9 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 250 amps
View Details
3-Phase Filters - 1-1609966-3 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 10 amps
View Details
2 suppliers
Power Line Filters - 2094490 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
2 suppliers
Power Line Filter Modules - 174-10KEMS10BFPDVM-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details