TE Connectivity Modular Jack Filters 5-2337823-4

Description
Configuration Features Number of Loaded Positions : 24 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper-clad Steel Contact Current Rating (Max) (AMP) : .72 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 4 MICM  [157.48 MICIN ] PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Color : Black Housing Material : PF2A5-151J Mating Entry Location : Bottom Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Filtering Requirements : Filtered Modular Jack Filter Type : Discrete Magnetic Filter Power over Ethernet Output Termination Type : PCB Mount Signal Characteristics Data Rate (GBS) : 1 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.2 MM  [.126 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Loaded Positions : 24 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper-clad Steel Contact Current Rating (Max) (AMP) : .72 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 4 MICM  [157.48 MICIN ] PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Color : Black Housing Material : PF2A5-151J Mating Entry Location : Bottom Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Filtering Requirements : Filtered Modular Jack Filter Type : Discrete Magnetic Filter Power over Ethernet Output Termination Type : PCB Mount Signal Characteristics Data Rate (GBS) : 1 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.2 MM  [.126 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Jack Filters - 5-2337823-4 - TE Connectivity
Berwyn, PA, United States
Modular Jack Filters
5-2337823-4
Modular Jack Filters 5-2337823-4
Configuration Features Number of Loaded Positions : 24 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper-clad Steel Contact Current Rating (Max) (AMP) : .72 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 4 MICM  [157.48 MICIN ] PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Color : Black Housing Material : PF2A5-151J Mating Entry Location : Bottom Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Filtering Requirements : Filtered Modular Jack Filter Type : Discrete Magnetic Filter Power over Ethernet Output Termination Type : PCB Mount Signal Characteristics Data Rate (GBS) : 1 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.2 MM  [.126 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Number of Loaded Positions : 24
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper-clad Steel
  • Contact Current Rating (Max) (AMP) : .72
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Thickness : 4 MICM  [157.48 MICIN ]
  • PCB Contact Termination Area Plating Material : Tin

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]
  • Housing Color : Black
  • Housing Material : PF2A5-151J
  • Mating Entry Location : Bottom

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Filtering Requirements : Filtered
  • Modular Jack Filter Type : Discrete Magnetic Filter Power over Ethernet
  • Output Termination Type : PCB Mount

Signal Characteristics


  • Data Rate (GBS) : 1

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.2 MM  [.126 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Power Line Filter Modules - 174-5-2337823-4-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
174-5-2337823-4-ND
Power Line Filter Modules 174-5-2337823-4-ND
DISCR.ETH.MAG. 1GB SINGLE THT PO

DISCR.ETH.MAG. 1GB SINGLE THT PO

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 5-2337823-4 174-5-2337823-4-ND
Product Name Modular Jack Filters Power Line Filter Modules
Filter Type Modular Jack Filters
Unlock Full Specs
to access all available technical data

Similar Products

IEC Filters - 1863635 - RS Components, Ltd.
Specs
Package / Mounting Snap-in
Standards and Certifications RoHS
View Details
2 suppliers
DC Filters - 1-2443552-5 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 600 amps
View Details
3 suppliers
DC Filters - 1-2443555-5 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 600 amps
View Details
3 suppliers
Power Line Filter Modules - 174-100KEPS10ABSW-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details