TE Connectivity
Automotive Terminals
5-2208762-3
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Contact Fabrication : Stamped & Formed Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 8 MM [.315 INCH ] Wire Contact Termination Area Plating Material : Silver
Dimensions Compatible Insulation Diameter Range (MM) : 2.7 - 3.7 Wire Size (MMSQ) : 2.5 - 4
Industry Standards Agency/Standard : LV214
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 41 - 100 A (High Power)
Packaging Features Packaging Method : Reel
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Terminal
Usage Conditions Operating Temperature (Max) (DEGC) : 180 Operating Temperature Range (DEGC) : -40 - 180
Request a Quote
Email Supplier
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Contact Fabrication : Stamped & Formed Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 8 MM [.315 INCH ] Wire Contact Termination Area Plating Material : Silver
Dimensions Compatible Insulation Diameter Range (MM) : 2.7 - 3.7 Wire Size (MMSQ) : 2.5 - 4
Industry Standards Agency/Standard : LV214
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 41 - 100 A (High Power)
Packaging Features Packaging Method : Reel
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Terminal
Usage Conditions Operating Temperature (Max) (DEGC) : 180 Operating Temperature Range (DEGC) : -40 - 180
Request a Quote
Email Supplier
Suppliers
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Contact Fabrication : Stamped & Formed Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 8 MM [.315 INCH ] Wire Contact Termination Area Plating Material : Silver
Dimensions Compatible Insulation Diameter Range (MM) : 2.7 - 3.7 Wire Size (MMSQ) : 2.5 - 4
Industry Standards Agency/Standard : LV214
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 41 - 100 A (High Power)
Packaging Features Packaging Method : Reel
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Terminal
Usage Conditions Operating Temperature (Max) (DEGC) : 180 Operating Temperature Range (DEGC) : -40 - 180
Configuration Features
- Compatible With Wire & Cable Type : Discrete Wire
Contact Features
- Contact Fabrication : Stamped & Formed
- Crimp Type : F-Crimp
- Interface Plating : Silver (Ag)
- Mating Tab Thickness : .8 MM [.031 INCH ]
- Mating Tab Width : 8 MM [.315 INCH ]
- Wire Contact Termination Area Plating Material : Silver
Dimensions
- Compatible Insulation Diameter Range (MM) : 2.7 - 3.7
- Wire Size (MMSQ) : 2.5 - 4
Industry Standards
Operation/Application
- Compatible With Wire Base Material : Copper
Other
- Terminal Transmits : 41 - 100 A (High Power)
Packaging Features
Product Type Features
- Primary Locking Feature : Locking Lance
- Receptacle Style : 180°
- Sealable : No
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp Terminal
Usage Conditions
- Operating Temperature (Max) (DEGC) : 180
- Operating Temperature Range (DEGC) : -40 - 180
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
5-2208762-3 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Nickel; Nickel (Ni)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Palladium Nickel (PdNi)
Applications
Motor or Generator
View Details
2 suppliers
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
2 suppliers