TE Connectivity Power Inductors 5-2176797-3

Description
Dimensions Product Height : 2.5 MM  [.098 INCH ] Product Length : 1.1 MM  [.043 INCH ] Product Width : 3.2 MM  [.126 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 3400 DC Resistance (OHM) : 45 Inductance (MICHEN) : 1.5 Passive Component Tolerance (PCT) : 20 Self Resonant Frequency (MHZ) : 65 Industry Standards Moisture Sensitivity Level : 1 Operation/Applicatio n Shielded : Yes Other Inductor Quality Factor : 25 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Shelf Life : 1 Year Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 2.5 MM  [.098 INCH ] Product Length : 1.1 MM  [.043 INCH ] Product Width : 3.2 MM  [.126 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 3400 DC Resistance (OHM) : 45 Inductance (MICHEN) : 1.5 Passive Component Tolerance (PCT) : 20 Self Resonant Frequency (MHZ) : 65 Industry Standards Moisture Sensitivity Level : 1 Operation/Applicatio n Shielded : Yes Other Inductor Quality Factor : 25 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Shelf Life : 1 Year Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductors - 5-2176797-3 - TE Connectivity
Berwyn, PA, United States
Power Inductors
5-2176797-3
Power Inductors 5-2176797-3
Dimensions Product Height : 2.5 MM  [.098 INCH ] Product Length : 1.1 MM  [.043 INCH ] Product Width : 3.2 MM  [.126 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 3400 DC Resistance (OHM) : 45 Inductance (MICHEN) : 1.5 Passive Component Tolerance (PCT) : 20 Self Resonant Frequency (MHZ) : 65 Industry Standards Moisture Sensitivity Level : 1 Operation/Applicatio n Shielded : Yes Other Inductor Quality Factor : 25 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Shelf Life : 1 Year Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Dimensions


  • Product Height : 2.5 MM  [.098 INCH ]
  • Product Length : 1.1 MM  [.043 INCH ]
  • Product Width : 3.2 MM  [.126 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 3400
  • DC Resistance (OHM) : 45
  • Inductance (MICHEN) : 1.5
  • Passive Component Tolerance (PCT) : 20
  • Self Resonant Frequency (MHZ) : 65

Industry Standards


  • Moisture Sensitivity Level : 1

Operation/Application


  • Shielded : Yes

Other


  • Inductor Quality Factor : 25

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound
  • Shelf Life : 1 Year

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Fixed Inductors - 1712-5-2176797-3CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1712-5-2176797-3CT-ND
Fixed Inductors 1712-5-2176797-3CT-ND
FIXED IND 1.5UH 3.4A 54 MOHM SMD

FIXED IND 1.5UH 3.4A 54 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 1712-5-2176797-3DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1712-5-2176797-3DKR-ND
Fixed Inductors 1712-5-2176797-3DKR-ND
FIXED IND 1.5UH 3.4A 54 MOHM SMD

FIXED IND 1.5UH 3.4A 54 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 1712-5-2176797-3TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1712-5-2176797-3TR-ND
Fixed Inductors 1712-5-2176797-3TR-ND
FIXED IND 1.5UH 3.4A 54 MOHM SMD

FIXED IND 1.5UH 3.4A 54 MOHM SMD

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 5-2176797-3 1712-5-2176797-3CT-ND
Product Name Power Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.5 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 45 ohms 0.0540 ohms
Unlock Full Specs
to access all available technical data