TE Connectivity Barrier Strips 5-2110856-7

Description
Configuration Features Number of Levels : 1 Contact Features Contact Current Rating (Max) (AMP) : 65 Dimensions Wire Size (AWG) : 14 - 6 Electrical Characteristics Current Rating (Max) (AMP) : 65 Voltage Rating (V) : 600 Housing Features Centerline (Pitch) : 14.5 MM  [.57 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Product Type : Barrier Strip
Request a Quote
Description
Configuration Features Number of Levels : 1 Contact Features Contact Current Rating (Max) (AMP) : 65 Dimensions Wire Size (AWG) : 14 - 6 Electrical Characteristics Current Rating (Max) (AMP) : 65 Voltage Rating (V) : 600 Housing Features Centerline (Pitch) : 14.5 MM  [.57 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Product Type : Barrier Strip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 5-2110856-7 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
5-2110856-7
Barrier Strips 5-2110856-7
Configuration Features Number of Levels : 1 Contact Features Contact Current Rating (Max) (AMP) : 65 Dimensions Wire Size (AWG) : 14 - 6 Electrical Characteristics Current Rating (Max) (AMP) : 65 Voltage Rating (V) : 600 Housing Features Centerline (Pitch) : 14.5 MM  [.57 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Product Type : Barrier Strip

Configuration Features


  • Number of Levels : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 65

Dimensions


  • Wire Size (AWG) : 14 - 6

Electrical Characteristics


  • Current Rating (Max) (AMP) : 65
  • Voltage Rating (V) : 600

Housing Features


  • Centerline (Pitch) : 14.5 MM  [.57 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Product Type : Barrier Strip
Buy Now

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 5-2110856-7
Product Name Barrier Strips
Mounting Options Terminal Strip
Approvals Not Yet Reviewed for EU RoHS
Contacts Pitch 14.50 mm (0.57 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546781-0 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature 0 to 105 C (32 to 221 F)
View Details
Barrier Strips - 1-1437661-2 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 3
View Details
2 suppliers
Barrier Strips - 1-1546465-0 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Barrier Strips - 1-1437665-0 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 6
View Details