TE Connectivity ™ Rectangular Connector Housings 5-2109455-2

Description
050/110 48P CAP ASSY CODE A
Request a Quote Datasheet
Description
050/110 48P CAP ASSY CODE A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 17-5-2109455-2-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
17-5-2109455-2-ND
Rectangular Connector Housings 17-5-2109455-2-ND
050/110 48P CAP ASSY CODE A

050/110 48P CAP ASSY CODE A

Buy Now Datasheet
Automotive Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
Automotive Connectors
Automotive Connectors
Manufacturer: TE Connectivity Category: Automotive Connectors Number of Positions: 48 Position Pitch: 3 mm Gender: Pin (Male) Color: Black Packaging: Tray Application: Wire to Wire Housing Material: Polybutylene Terephthalate (PBT Number of Rows: 4 Row

Manufacturer: TE Connectivity
Category: Automotive Connectors
Number of Positions: 48 Position
Pitch: 3 mm
Gender: Pin (Male)
Color: Black
Packaging: Tray
Application: Wire to Wire
Housing Material: Polybutylene Terephthalate (PBT
Number of Rows: 4 Row

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2026-5-2109455-2
Electronic Connector 2026-5-2109455-2
Truck Bus and Off-Road Housings 050/110 48P CAP ASSY CODE A Product overview: 5-2109455-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-5-2109455-2 can be used for catalog matching and distributor lookup.

Truck Bus and Off-Road Housings 050/110 48P CAP ASSY CODE A Product overview: 5-2109455-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-5-2109455-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17-5-2109455-2-ND 2026-5-2109455-2
Product Name Rectangular Connector Housings Automotive Connectors Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 2243-114916P3-50-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Plug, 20 Amp 250 Volt L2-20R Yellow with Green Neon Light - L0220C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details