TE Connectivity Automotive Connectors 1-1563759-1

Description
TE Connectivity 1-1563759-1
Request a Quote Datasheet
Description
TE Connectivity 1-1563759-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connectors - 9097820 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
9097820
Automotive Connectors 9097820
TE Connectivity 1-1563759-1

TE Connectivity 1-1563759-1

Supplier's Site
Automotive Connectors - 1647092 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1647092
Automotive Connectors 1647092
TE Connectivity 1-1563759-1

TE Connectivity 1-1563759-1

Supplier's Site
Connectors - 1-1563759-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
1-1563759-1
Connectors 1-1563759-1
Connectors

Connectors

Buy Now
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1332613-1-1563759-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1332613-1-1563759-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1332613-1-1563759-1
Manufacturer: TE Connectivity Deutsch Connectors Win Source Part Number: 1332613-1-1563759-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 18 Pitch: 0.157" (4.00mm) Color: Black Features: Sealed Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.236" (6.00mm) Fastening Type: Slide-On Contact Termination: Crimp Note: Contacts Not Included Standard Package: 230 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.8000 Other Part Number: -1-1563759-1-CSI,1-1 563759-1-ND,1734-1-1 563759-1,-1-1563759- 1-LSI,-1-1563759-1-S I Base Product Number: 1563759 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity Deutsch Connectors
Win Source Part Number: 1332613-1-1563759-1
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Packaging: Bulk
Number of Positions: 18
Pitch: 0.157" (4.00mm)
Color: Black
Features: Sealed
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.236" (6.00mm)
Fastening Type: Slide-On
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 230
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.8000
Other Part Number: -1-1563759-1-CSI,1-1563759-1-ND,1734-1-1563759-1,-1-1563759-1-LSI,-1-1563759-1-SI
Base Product Number: 1563759
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
Automotive Electronic Connector
2026-1-1563759-1
Automotive Electronic Connector 2026-1-1563759-1
Automotive Connectors 18POS AMP MCP1.5K REC HSG ASSY Product overview: 1-1563759-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-1-1563759-1 can be used for catalog matching and distributor lookup.

Automotive Connectors 18POS AMP MCP1.5K REC HSG ASSY Product overview: 1-1563759-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-1-1563759-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - 1734-1-1563759-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
1734-1-1563759-1-ND
Rectangular Connector Housings 1734-1-1563759-1-ND
"18 Rectangular Connectors - Housings Receptacle Black 0.157"" (4.00mm)"

"18 Rectangular Connectors - Housings Receptacle Black 0.157"" (4.00mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now

Technical Specifications

  RS Components, Ltd. Heilind Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 9097820 1-1563759-1 1332613-1-1563759-1 2026-1-1563759-1 1734-1-1563759-1-ND 1-1563759-1
Product Name Automotive Connectors Connectors Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Automotive Electronic Connector Rectangular Connector Housings
Connector Type Automotive Connector Rectangular Connectors, Heavy Duty Automotive Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Silver Plated Power Contacts #16/12 AWG - 1331-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details