TE Connectivity Panel Mount D-Sub Connectors 5-208872-1

Description
Body Features Front Shell Material : Steel Front Shell Plating Material : Zinc Mating Retention Feature Material : Stainless Steel Rear Shell Material : Steel Rear Shell Plating Material : Zinc Configuration Features Number of Positions : 15 PCB Mount Orientation : Vertical Power/Signal/Coax Combination : No Contact Features Contact Base Material : Leaded Nickel Copper Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact Options : Installed Contact Size : Size 22 Contact Type : Socket Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Cable-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .64 MM  [.025 INCH ] Termination Post & Tail Length : 6.99 MM  [.275 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Front Shell Material : Steel Front Shell Plating Material : Zinc Mating Retention Feature Material : Stainless Steel Rear Shell Material : Steel Rear Shell Plating Material : Zinc Configuration Features Number of Positions : 15 PCB Mount Orientation : Vertical Power/Signal/Coax Combination : No Contact Features Contact Base Material : Leaded Nickel Copper Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact Options : Installed Contact Size : Size 22 Contact Type : Socket Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Cable-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .64 MM  [.025 INCH ] Termination Post & Tail Length : 6.99 MM  [.275 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Panel Mount D-Sub Connectors - 5-208872-1 - TE Connectivity
Berwyn, PA, United States
Panel Mount D-Sub Connectors
5-208872-1
Panel Mount D-Sub Connectors 5-208872-1
Body Features Front Shell Material : Steel Front Shell Plating Material : Zinc Mating Retention Feature Material : Stainless Steel Rear Shell Material : Steel Rear Shell Plating Material : Zinc Configuration Features Number of Positions : 15 PCB Mount Orientation : Vertical Power/Signal/Coax Combination : No Contact Features Contact Base Material : Leaded Nickel Copper Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact Options : Installed Contact Size : Size 22 Contact Type : Socket Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Cable-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .64 MM  [.025 INCH ] Termination Post & Tail Length : 6.99 MM  [.275 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Front Shell Material : Steel
  • Front Shell Plating Material : Zinc
  • Mating Retention Feature Material : Stainless Steel
  • Rear Shell Material : Steel
  • Rear Shell Plating Material : Zinc

Configuration Features


  • Number of Positions : 15
  • PCB Mount Orientation : Vertical
  • Power/Signal/Coax Combination : No

Contact Features


  • Contact Base Material : Leaded Nickel Copper
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Gold
  • Contact Options : Installed
  • Contact Size : Size 22
  • Contact Type : Socket

Housing Features


  • Centerline (Pitch) : 2.29 MM  [.09 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • Mounting Hole Diameter : 3.05 MM  [.12 INCH ]

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 1
  • Connector System : Cable-to-Board
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Diameter : .64 MM  [.025 INCH ]
  • Termination Post & Tail Length : 6.99 MM  [.275 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
D-Sub Connectors - 5-208872-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5-208872-1
D-Sub Connectors 5-208872-1
RECPT ASSY,15 POSN,AMPLIMITE

RECPT ASSY,15 POSN,AMPLIMITE

Buy Now
Recpt Assy,15 Posn,amplimite Amp - Te Connectivity - 99X5092 - Newark, An Avnet Company
Chicago, IL, United States
Recpt Assy,15 Posn,amplimite Amp - Te Connectivity
99X5092
Recpt Assy,15 Posn,amplimite Amp - Te Connectivity 99X5092
RECPT ASSY,15 POSN,AMPLIMITE

RECPT ASSY,15 POSN,AMPLIMITE

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5-208872-1 5-208872-1 99X5092
Product Name Panel Mount D-Sub Connectors D-Sub Connectors Recpt Assy,15 Posn,amplimite Amp - Te Connectivity
Connector Type D-Sub Connector; Wire to Board Connector D-Sub Connector
Termination Through Hole - Solder
Mounting Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connectors - 1-1589066-5 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
2 suppliers
D-Shaped Connectors - 1-1589476-2 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Pre-Terminated Flying Leads
Mounting Free-Hanging (In-Line)
View Details
2 suppliers
Connector Backshells - 1-2308340-6 - TE Connectivity
Specs
Geometry Straight; 180
View Details
2 suppliers