TE Connectivity Rectangular Wire & Cable Connectors & Housings 5-202795-2

Description
Dimensions Connector Height : 25.65 MM  [1.01 INCH ] Connector Length : 25.65 MM  [1.01 INCH ] Connector Width : 36.1 MM  [1.421 INCH ] Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Housing Type : Plug Connector Product Type : Housing
Request a Quote Datasheet
Description
Dimensions Connector Height : 25.65 MM  [1.01 INCH ] Connector Length : 25.65 MM  [1.01 INCH ] Connector Width : 36.1 MM  [1.421 INCH ] Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Housing Type : Plug Connector Product Type : Housing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 5-202795-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
5-202795-2
Rectangular Wire & Cable Connectors & Housings 5-202795-2
Dimensions Connector Height : 25.65 MM  [1.01 INCH ] Connector Length : 25.65 MM  [1.01 INCH ] Connector Width : 36.1 MM  [1.421 INCH ] Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Housing Type : Plug Connector Product Type : Housing

Dimensions


  • Connector Height : 25.65 MM  [1.01 INCH ]
  • Connector Length : 25.65 MM  [1.01 INCH ]
  • Connector Width : 36.1 MM  [1.421 INCH ]

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
Buy Now
Backplane Connector Accessories - 5-202795-2-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
5-202795-2-ND
Backplane Connector Accessories 5-202795-2-ND
Connector Shell For G Series Shell Size 3

Connector Shell For G Series Shell Size 3

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 5-202795-2 5-202795-2-ND
Product Name Rectangular Wire & Cable Connectors & Housings Backplane Connector Accessories
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 102537-3-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Rectangular Connector Housings - 103681-5-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Mounting Free Hanging (In-Line)
View Details
2 suppliers