TE Connectivity
Rectangular Power Connectors
5-202287-4
Description
Dimensions Connector Height (INCH) : 1.103 Product Length (INCH) : 3.156 Product Width (INCH) : 1.23
Housing Features Housing Material : Die Cast Aluminum
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Connector & Housing Type : Receptacle Rectangular Power Connector Type : Housing
Request a Quote
Email Supplier
Description
Dimensions Connector Height (INCH) : 1.103 Product Length (INCH) : 3.156 Product Width (INCH) : 1.23
Housing Features Housing Material : Die Cast Aluminum
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Connector & Housing Type : Receptacle Rectangular Power Connector Type : Housing
Request a Quote
Email Supplier
Suppliers
Dimensions Connector Height (INCH) : 1.103 Product Length (INCH) : 3.156 Product Width (INCH) : 1.23
Housing Features Housing Material : Die Cast Aluminum
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Connector & Housing Type : Receptacle Rectangular Power Connector Type : Housing
Dimensions
- Connector Height (INCH) : 1.103
- Product Length (INCH) : 3.156
- Product Width (INCH) : 1.23
Housing Features
- Housing Material : Die Cast Aluminum
Packaging Features
- Packaging Method : Package
- Packaging Quantity : 1
Product Type Features
- Connector & Housing Type : Receptacle
- Rectangular Power Connector Type : Housing
Buy Now
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
5-202287-4 |
|
Product Name
|
Rectangular Power Connectors |
|
Device Type
|
Receptacle
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
Residential
Mounting Style
Cable
Standards / Certifications
RoHS
View Details
2 suppliers
Device Type
Receptacle
Applications
Residential
Mounting Style
Panel
View Details
Device Type
Receptacle
Applications
Residential
Mounting Style
Panel
View Details
Device Type
Receptacle
Applications
Residential
Mounting Style
Panel
View Details