TE Connectivity Rectangular Power Connectors 5-202283-4

Description
Configuration Features Number of Modules : 3 Contact Features Contact Type : Pin Dimensions Height (INCH) : 3.156 Length (INCH) : 1.416 Width (INCH) : 1.23 Housing Features Housing Material : Die Cast Aluminum Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Housing Type : Plug Rectangular Power Connector Type : Housing Usage Conditions Operating Temperature Range (DEGC) : -55 - 125
Request a Quote
Description
Configuration Features Number of Modules : 3 Contact Features Contact Type : Pin Dimensions Height (INCH) : 3.156 Length (INCH) : 1.416 Width (INCH) : 1.23 Housing Features Housing Material : Die Cast Aluminum Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Housing Type : Plug Rectangular Power Connector Type : Housing Usage Conditions Operating Temperature Range (DEGC) : -55 - 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Connectors - 5-202283-4 - TE Connectivity
Berwyn, PA, United States
Rectangular Power Connectors
5-202283-4
Rectangular Power Connectors 5-202283-4
Configuration Features Number of Modules : 3 Contact Features Contact Type : Pin Dimensions Height (INCH) : 3.156 Length (INCH) : 1.416 Width (INCH) : 1.23 Housing Features Housing Material : Die Cast Aluminum Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Housing Type : Plug Rectangular Power Connector Type : Housing Usage Conditions Operating Temperature Range (DEGC) : -55 - 125

Configuration Features


  • Number of Modules : 3

Contact Features


  • Contact Type : Pin

Dimensions


  • Height (INCH) : 3.156
  • Length (INCH) : 1.416
  • Width (INCH) : 1.23

Housing Features


  • Housing Material : Die Cast Aluminum

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Housing Type : Plug
  • Rectangular Power Connector Type : Housing

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 5-202283-4
Product Name Rectangular Power Connectors
Applications Residential
Unlock Full Specs
to access all available technical data

Similar Products