TE Connectivity Connector Hardware, Mounts, Locks & Retainers 5-1971794-1

Description
Body Features Primary Product Color : Black Primary Product Material : PA 66 GF20 Configuration Features Number of Positions : 5 Number of Rows : 1 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Industry Standards Glow Wire Rating : Glow Wire Packaging Features Packaging Method : Bag Packaging Quantity : 5400 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : PA 66 GF20 Configuration Features Number of Positions : 5 Number of Rows : 1 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Industry Standards Glow Wire Rating : Glow Wire Packaging Features Packaging Method : Bag Packaging Quantity : 5400 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 5-1971794-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
5-1971794-1
Connector Hardware, Mounts, Locks & Retainers 5-1971794-1
Body Features Primary Product Color : Black Primary Product Material : PA 66 GF20 Configuration Features Number of Positions : 5 Number of Rows : 1 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Industry Standards Glow Wire Rating : Glow Wire Packaging Features Packaging Method : Bag Packaging Quantity : 5400 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : PA 66 GF20

Configuration Features


  • Number of Positions : 5
  • Number of Rows : 1

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]

Industry Standards


  • Glow Wire Rating : Glow Wire

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 5400

Product Type Features


  • Connector Hardware Accessory Type : TPA (Terminal Position Assurance)
  • Hardware Accessory Function : Position Assurance

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Accessories - A142202-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A142202-ND
Rectangular Connector Accessories A142202-ND
Connector Terminal Position Assurance (TPA) For Grace Inertia Connectors

Connector Terminal Position Assurance (TPA) For Grace Inertia Connectors

Buy Now Datasheet
New Gi Conn2.5 Tpa 5P Black Te Connectivity - 99X5041 - Newark, An Avnet Company
Chicago, IL, United States
New Gi Conn2.5 Tpa 5P Black Te Connectivity
99X5041
New Gi Conn2.5 Tpa 5P Black Te Connectivity 99X5041
NEW GI CONN2.5 TPA 5P BLACK

NEW GI CONN2.5 TPA 5P BLACK

Supplier's Site
New Gi Conn2.5 Tpa 5P Black Amp - Te Connectivity - 42AJ4471 - Newark, An Avnet Company
Chicago, IL, United States
New Gi Conn2.5 Tpa 5P Black Amp - Te Connectivity
42AJ4471
New Gi Conn2.5 Tpa 5P Black Amp - Te Connectivity 42AJ4471
NEW GI CONN2.5 TPA 5P BLACK

NEW GI CONN2.5 TPA 5P BLACK

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5-1971794-1 A142202-ND 99X5041
Product Name Connector Hardware, Mounts, Locks & Retainers Rectangular Connector Accessories New Gi Conn2.5 Tpa 5P Black Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products