Pin Contact Gold 22-26 AWG Crimp
MOD IV PIN LP
CONTACT, PIN, 26-22AWG, CRIMP; Product Range:AMPMODU Mod IV Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:Mod IV Series Connectors RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A25948-ND | 102107-2 | 102107-2 | 90F3868 |
| Product Name | Rectangular Connector Contacts | Contacts | Connectors Crimp Contacts, Commercial, Stamped & Formed | Contact, Pin, 26-22Awg, Crimp; Product Range Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty |