TE Connectivity Rectangular Wire & Cable Connectors & Housings 5-1971793-1

Description
Body Features Connector & Keying Code : A Primary Product Color : Natural Configuration Features Number of Positions : 5 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Retention Within Housing : Without Contact Type : Tab Dimensions Connector Height : 5.88 MM  [.231 INCH ] Connector Length : 13.2 MM  [.516 INCH ] Wire Size (MMSQ) : .081 - .326 Wire Size (AWG) : 28 - 22 Electrical Characteristics Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : PA 66 GF Industry Standards Glow Wire Rating : Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag & Box Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : A Primary Product Color : Natural Configuration Features Number of Positions : 5 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Retention Within Housing : Without Contact Type : Tab Dimensions Connector Height : 5.88 MM  [.231 INCH ] Connector Length : 13.2 MM  [.516 INCH ] Wire Size (MMSQ) : .081 - .326 Wire Size (AWG) : 28 - 22 Electrical Characteristics Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : PA 66 GF Industry Standards Glow Wire Rating : Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag & Box Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 5-1971793-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
5-1971793-1
Rectangular Wire & Cable Connectors & Housings 5-1971793-1
Body Features Connector & Keying Code : A Primary Product Color : Natural Configuration Features Number of Positions : 5 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Retention Within Housing : Without Contact Type : Tab Dimensions Connector Height : 5.88 MM  [.231 INCH ] Connector Length : 13.2 MM  [.516 INCH ] Wire Size (MMSQ) : .081 - .326 Wire Size (AWG) : 28 - 22 Electrical Characteristics Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : PA 66 GF Industry Standards Glow Wire Rating : Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag & Box Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Connector & Keying Code : A
  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 5
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Retention Within Housing : Without
  • Contact Type : Tab

Dimensions


  • Connector Height : 5.88 MM  [.231 INCH ]
  • Connector Length : 13.2 MM  [.516 INCH ]
  • Wire Size (MMSQ) : .081 - .326
  • Wire Size (AWG) : 28 - 22

Electrical Characteristics


  • Operating Voltage (VAC) : 50
  • Operating Voltage (VDC) : 50

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]
  • Housing Entry Configuration : Both Ends Closed
  • Housing Material : PA 66 GF

Industry Standards


  • Glow Wire Rating : Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Mating Retention Type : Latching Feature
  • Panel Mount Feature : Without
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag & Box
  • Packaging Quantity : 400

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Wire Housings & Plugs - 1233904 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1233904
Wire Housings & Plugs 1233904
TE Connectivity 5-1971793-1

TE Connectivity 5-1971793-1

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1365376-5-1971793-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1365376-5-1971793-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1365376-5-1971793-1
Win Source Part Number: 1365376-5-1971793-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -30°C ~ 105°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Grace Inertia, GIC Package: Bulk Product Status: Active Base Product Number: 1971793 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: Vendor Undefined ECCN: EAR99 Contact Termination: Crimp Color: Natural Connector Type: Plug Contact Type: Female Socket Number of Positions: 5 Number of Rows: 1 Fastening Type: Latch Lock Note: Contacts Not Included Pitch: 0.098" (2.50mm)

Win Source Part Number: 1365376-5-1971793-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -30°C ~ 105°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Grace Inertia, GIC
Package: Bulk
Product Status: Active
Base Product Number: 1971793
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Termination: Crimp
Color: Natural
Connector Type: Plug
Contact Type: Female Socket
Number of Positions: 5
Number of Rows: 1
Fastening Type: Latch Lock
Note: Contacts Not Included
Pitch: 0.098" (2.50mm)

Buy Now Datasheet
Singapore, Singapore
3A Electronic Connector
340-5-1971793-1
3A Electronic Connector 340-5-1971793-1
5 Pos 2.5mm Crimp Wire Housing, Female Socket, 3A Product overview: 5-1971793-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-5-1971793-1 can be used for catalog matching and distributor lookup.

5 Pos 2.5mm Crimp Wire Housing, Female Socket, 3A Product overview: 5-1971793-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-5-1971793-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - A116687-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A116687-ND
Rectangular Connector Housings A116687-ND
"5 Rectangular Connectors - Housings Plug Natural 0.098"" (2.50mm)"

"5 Rectangular Connectors - Housings Plug Natural 0.098"" (2.50mm)"

Buy Now Datasheet
New Gi Conn2.5 Plug Hsg 5P Nc Te Connectivity - 99X5037 - Newark, An Avnet Company
Chicago, IL, United States
New Gi Conn2.5 Plug Hsg 5P Nc Te Connectivity
99X5037
New Gi Conn2.5 Plug Hsg 5P Nc Te Connectivity 99X5037
NEW GI CONN2.5 PLUG HSG 5P NC

NEW GI CONN2.5 PLUG HSG 5P NC

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5-1971793-1 1233904 1365376-5-1971793-1 340-5-1971793-1 A116687-ND 99X5037
Product Name Rectangular Wire & Cable Connectors & Housings Wire Housings & Plugs Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 3A Electronic Connector Rectangular Connector Housings New Gi Conn2.5 Plug Hsg 5P Nc Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp Crimp
Mounting Free-Hanging (In-Line) Cable mount Free Hanging (In-Line) Free Hanging (In-Line)
Voltage Rating 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 1060500-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
Rectangular Wire & Cable Connectors & Housings - 103948-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers