TE Connectivity ™ Inductors, Chokes & Coils 5-1879389-0

Description
Inductors, Chokes & Coils
Request a Quote
Description
Inductors, Chokes & Coils
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Inductors, Chokes & Coils
5-1879389-0
Inductors, Chokes & Coils 5-1879389-0
Inductors, Chokes & Coils

Inductors, Chokes & Coils

Buy Now
Fixed Inductors - 5-1879389-0 - 1102249-5-1879389-0 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 5-1879389-0
1102249-5-1879389-0
Fixed Inductors - 5-1879389-0 1102249-5-1879389-0
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1102249-5-1879389-0 Termination: SMD/SMT Current Rating: 4.5 A Length: 18.54 mm Shielding: Unshielded Inductance: 47 µH Tolerance: 20 % Test Frequency: 100 kHz Height: 7.4 mm Width: 15.24 mm Categories: Fixed Inductors DC Resistance (DCR): 86 mΩ Alternative Parts (Cross-Reference): ASPI-1306T-470M-T; SDR1806-470ML; PM3340-470M-RC; PM5022-470M-RC; NS12575T470MNV; NS12555T470MNVMGDU5- 00012-P; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Max DC Current: 2.6 A RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1102249-5-1879389-0
Termination: SMD/SMT
Current Rating: 4.5 A
Length: 18.54 mm
Shielding: Unshielded
Inductance: 47 µH
Tolerance: 20 %
Test Frequency: 100 kHz
Height: 7.4 mm
Width: 15.24 mm
Categories: Fixed Inductors
DC Resistance (DCR): 86 mΩ
Alternative Parts (Cross-Reference): ASPI-1306T-470M-T; SDR1806-470ML; PM3340-470M-RC; PM5022-470M-RC; NS12575T470MNV; NS12555T470MNVMGDU5-00012-P;
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Max DC Current: 2.6 A
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 5-1879389-0 1102249-5-1879389-0
Product Name Inductors, Chokes & Coils Fixed Inductors - 5-1879389-0
Configuration Fixed
Inductance Range 47 microH
DCR 0.0860 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB1JGTTD102PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.6000 ohms
Rated DC Current 250 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-B22B-1N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details