TE Connectivity Compression Connectors 5-1856388-1

Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Conductor Type : Stranded Primary Product Material : Brass Dimensions Barrel Length : 10 MM  [.393 INCH ] Lug Length : 21.5 MM  [.846 INCH ] Lug Width : 7.5 MM  [.295 INCH ] Electrical Characteristics Voltage Class (KV) : .6 Operation/Applicatio n Power Component Application Type : Indoor Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Crimp
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Conductor Type : Stranded Primary Product Material : Brass Dimensions Barrel Length : 10 MM  [.393 INCH ] Lug Length : 21.5 MM  [.846 INCH ] Lug Width : 7.5 MM  [.295 INCH ] Electrical Characteristics Voltage Class (KV) : .6 Operation/Applicatio n Power Component Application Type : Indoor Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - 5-1856388-1 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
5-1856388-1
Compression Connectors 5-1856388-1
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Conductor Type : Stranded Primary Product Material : Brass Dimensions Barrel Length : 10 MM  [.393 INCH ] Lug Length : 21.5 MM  [.846 INCH ] Lug Width : 7.5 MM  [.295 INCH ] Electrical Characteristics Voltage Class (KV) : .6 Operation/Applicatio n Power Component Application Type : Indoor Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Crimp

Body Features


  • Compatible Conductor Material : Copper
  • Compression Barrel Type : Standard
  • Conductor Type : Stranded
  • Primary Product Material : Brass

Dimensions


  • Barrel Length : 10 MM  [.393 INCH ]
  • Lug Length : 21.5 MM  [.846 INCH ]
  • Lug Width : 7.5 MM  [.295 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : .6

Operation/Application


  • Power Component Application Type : Indoor

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Installation Technology : Crimp
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 5-1856388-1
Product Name Compression Connectors
Mounting Crimp
Unlock Full Specs
to access all available technical data

Similar Products